Fairview Microwave Inc. RP N Female (Jack) to RP N Female (Jack) Adapter, Nickel Plated Brass, High Temp, 1.3 VSWR SM5820

Description
Reverse polarity N adapter SM5820 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity N to reverse polarity N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. Reverse polarity N to reverse polarity N adapter is constructed with female gender on side 1 and female on side 2. SM5820 reverse polarity N female to reverse polarity N female coaxial adapter from Fairview is a straight body style. This straight reverse polarity N connector adapter is an in-line RF adapter design. Fairview female N reverse polarity to female N reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
Reverse polarity N adapter SM5820 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity N to reverse polarity N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. Reverse polarity N to reverse polarity N adapter is constructed with female gender on side 1 and female on side 2. SM5820 reverse polarity N female to reverse polarity N female coaxial adapter from Fairview is a straight body style. This straight reverse polarity N connector adapter is an in-line RF adapter design. Fairview female N reverse polarity to female N reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RP N Female (Jack) to RP N Female (Jack) Adapter, Nickel Plated Brass, High Temp, 1.3 VSWR - SM5820 - Fairview Microwave Inc.
Lewisville, TX, United States
RP N Female (Jack) to RP N Female (Jack) Adapter, Nickel Plated Brass, High Temp, 1.3 VSWR
SM5820
RP N Female (Jack) to RP N Female (Jack) Adapter, Nickel Plated Brass, High Temp, 1.3 VSWR SM5820
Reverse polarity N adapter SM5820 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity N to reverse polarity N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. Reverse polarity N to reverse polarity N adapter is constructed with female gender on side 1 and female on side 2. SM5820 reverse polarity N female to reverse polarity N female coaxial adapter from Fairview is a straight body style. This straight reverse polarity N connector adapter is an in-line RF adapter design. Fairview female N reverse polarity to female N reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Reverse polarity N adapter SM5820 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity N to reverse polarity N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1.

Reverse polarity N to reverse polarity N adapter is constructed with female gender on side 1 and female on side 2. SM5820 reverse polarity N female to reverse polarity N female coaxial adapter from Fairview is a straight body style. This straight reverse polarity N connector adapter is an in-line RF adapter design.

Fairview female N reverse polarity to female N reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM5820
Product Name RP N Female (Jack) to RP N Female (Jack) Adapter, Nickel Plated Brass, High Temp, 1.3 VSWR
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

WR137(BJ70) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR137A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 5380.0 to 8170.0 MHz
View Details
DCZM29F29, DC-Block - DCZM29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Straight 2.4mm Male to 3.5mm Female DC - 34.5GHz 50Ω - 24M-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 34500.0 MHz
VSWR 1.06 :1
View Details