Fairview Microwave Inc. RP N Male (plug) to RP N Male (plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM5819

Description
Reverse polarity N adapter SM5819 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity N to reverse polarity N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. Reverse polarity N to reverse polarity N adapter is constructed with male gender on side 1 and male on side 2. SM5819 reverse polarity N male to reverse polarity N male coaxial adapter from Fairview is a straight body style. This straight reverse polarity N connector adapter is an in-line RF adapter design. Fairview male N reverse polarity to male N reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
Reverse polarity N adapter SM5819 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity N to reverse polarity N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. Reverse polarity N to reverse polarity N adapter is constructed with male gender on side 1 and male on side 2. SM5819 reverse polarity N male to reverse polarity N male coaxial adapter from Fairview is a straight body style. This straight reverse polarity N connector adapter is an in-line RF adapter design. Fairview male N reverse polarity to male N reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RP N Male (plug) to RP N Male (plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR - SM5819 - Fairview Microwave Inc.
Lewisville, TX, United States
RP N Male (plug) to RP N Male (plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR
SM5819
RP N Male (plug) to RP N Male (plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM5819
Reverse polarity N adapter SM5819 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity N to reverse polarity N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. Reverse polarity N to reverse polarity N adapter is constructed with male gender on side 1 and male on side 2. SM5819 reverse polarity N male to reverse polarity N male coaxial adapter from Fairview is a straight body style. This straight reverse polarity N connector adapter is an in-line RF adapter design. Fairview male N reverse polarity to male N reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Reverse polarity N adapter SM5819 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity N to reverse polarity N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

Reverse polarity N to reverse polarity N adapter is constructed with male gender on side 1 and male on side 2. SM5819 reverse polarity N male to reverse polarity N male coaxial adapter from Fairview is a straight body style. This straight reverse polarity N connector adapter is an in-line RF adapter design.

Fairview male N reverse polarity to male N reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM5819
Product Name RP N Male (plug) to RP N Male (plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Straight DIN Female to N Female DC - 6GHz 50Ω - DINF-NF+ - Mini-Circuits
Specs
Connector Type Type N; DIN Female
Frequency Range 6000.0 MHz
VSWR 1.06 :1
View Details
ADP Series 2.92mm Female to 2.92mm Female Adapter - ADPFKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR15 (BJ620) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 75000.0 MHz
View Details