Fairview Microwave Inc. RP SMA Female (Jack) to N Male (Plug) Adapter, High Temp, 1.25 VSWR SM5815

Description
Reverse polarity SMA adapter SM5815 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity SMA to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. Reverse polarity SMA to N adapter is constructed with female gender on side 1 and male on side 2. SM5815 reverse polarity SMA female to N male coaxial adapter from Fairview is a straight body style. This straight reverse polarity SMA connector adapter is an in-line RF adapter design. Fairview female SMA reverse polarity to male N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
Reverse polarity SMA adapter SM5815 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity SMA to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. Reverse polarity SMA to N adapter is constructed with female gender on side 1 and male on side 2. SM5815 reverse polarity SMA female to N male coaxial adapter from Fairview is a straight body style. This straight reverse polarity SMA connector adapter is an in-line RF adapter design. Fairview female SMA reverse polarity to male N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RP SMA Female (Jack) to N Male (Plug) Adapter, High Temp, 1.25 VSWR - SM5815 - Fairview Microwave Inc.
Lewisville, TX, United States
RP SMA Female (Jack) to N Male (Plug) Adapter, High Temp, 1.25 VSWR
SM5815
RP SMA Female (Jack) to N Male (Plug) Adapter, High Temp, 1.25 VSWR SM5815
Reverse polarity SMA adapter SM5815 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity SMA to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. Reverse polarity SMA to N adapter is constructed with female gender on side 1 and male on side 2. SM5815 reverse polarity SMA female to N male coaxial adapter from Fairview is a straight body style. This straight reverse polarity SMA connector adapter is an in-line RF adapter design. Fairview female SMA reverse polarity to male N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Reverse polarity SMA adapter SM5815 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity SMA to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

Reverse polarity SMA to N adapter is constructed with female gender on side 1 and male on side 2. SM5815 reverse polarity SMA female to N male coaxial adapter from Fairview is a straight body style. This straight reverse polarity SMA connector adapter is an in-line RF adapter design.

Fairview female SMA reverse polarity to male N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM5815
Product Name RP SMA Female (Jack) to N Male (Plug) Adapter, High Temp, 1.25 VSWR
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
RF Adapter Straight DIN Female to DIN Female DC - 6GHz 50Ω - DINF-DINF+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.15 :1
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details