Fairview Microwave Inc. TNC Male (Plug) to RP TNC Female (Jack) Adapter, Nickel Plated Brass Body, High Temp SM5798

Description
TNC adapter SM5798 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to reverse polarity TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications . TNC to reverse polarity TNC adapter is constructed with male gender on side 1 and female on side 2. SM5798 TNC male to reverse polarity TNC female coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design. Fairview male TNC to female TNC reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
TNC adapter SM5798 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to reverse polarity TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications . TNC to reverse polarity TNC adapter is constructed with male gender on side 1 and female on side 2. SM5798 TNC male to reverse polarity TNC female coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design. Fairview male TNC to female TNC reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Male (Plug) to RP TNC Female (Jack) Adapter, Nickel Plated Brass Body, High Temp - SM5798 - Fairview Microwave Inc.
Lewisville, TX, United States
TNC Male (Plug) to RP TNC Female (Jack) Adapter, Nickel Plated Brass Body, High Temp
SM5798
TNC Male (Plug) to RP TNC Female (Jack) Adapter, Nickel Plated Brass Body, High Temp SM5798
TNC adapter SM5798 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to reverse polarity TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications . TNC to reverse polarity TNC adapter is constructed with male gender on side 1 and female on side 2. SM5798 TNC male to reverse polarity TNC female coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design. Fairview male TNC to female TNC reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

TNC adapter SM5798 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to reverse polarity TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications .

TNC to reverse polarity TNC adapter is constructed with male gender on side 1 and female on side 2. SM5798 TNC male to reverse polarity TNC female coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design.

Fairview male TNC to female TNC reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM5798
Product Name TNC Male (Plug) to RP TNC Female (Jack) Adapter, Nickel Plated Brass Body, High Temp
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR34E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz 50Ω - 24F-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
Couplers - LLC75WR15 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details