Fairview Microwave Inc. TNC Female (Jack) to RP TNC Male (plug) Adapter, High Temp, 1.35 VSWR SM5797

Description
TNC adapter SM5797 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to reverse polarity TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. TNC to reverse polarity TNC adapter is constructed with female gender on side 1 and male on side 2. SM5797 TNC female to reverse polarity TNC male coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design. Fairview female TNC to male TNC reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
TNC adapter SM5797 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to reverse polarity TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. TNC to reverse polarity TNC adapter is constructed with female gender on side 1 and male on side 2. SM5797 TNC female to reverse polarity TNC male coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design. Fairview female TNC to male TNC reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Female (Jack) to RP TNC Male (plug) Adapter, High Temp, 1.35 VSWR - SM5797 - Fairview Microwave Inc.
Lewisville, TX, United States
TNC Female (Jack) to RP TNC Male (plug) Adapter, High Temp, 1.35 VSWR
SM5797
TNC Female (Jack) to RP TNC Male (plug) Adapter, High Temp, 1.35 VSWR SM5797
TNC adapter SM5797 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to reverse polarity TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. TNC to reverse polarity TNC adapter is constructed with female gender on side 1 and male on side 2. SM5797 TNC female to reverse polarity TNC male coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design. Fairview female TNC to male TNC reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

TNC adapter SM5797 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to reverse polarity TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1.

TNC to reverse polarity TNC adapter is constructed with female gender on side 1 and male on side 2. SM5797 TNC female to reverse polarity TNC male coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design.

Fairview female TNC to male TNC reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM5797
Product Name TNC Female (Jack) to RP TNC Male (plug) Adapter, High Temp, 1.35 VSWR
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC34-35-MM - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right Angle 2.92mm Male to 3.5mm Male DC - 33GHz 50Ω - KMR-35M+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.09 :1
View Details
WR2300 (BJ3) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR2300A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 320.0 to 490.0 MHz
View Details