Fairview Microwave Inc. N Male (Plug) to RP TNC Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.3 VSWR SM5791

Description
N adapter SM5791 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to reverse polarity TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. N to reverse polarity TNC adapter is constructed with male gender on side 1 and female on side 2. SM5791 N male to reverse polarity TNC female coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview male N to female TNC reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
N adapter SM5791 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to reverse polarity TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. N to reverse polarity TNC adapter is constructed with male gender on side 1 and female on side 2. SM5791 N male to reverse polarity TNC female coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview male N to female TNC reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Male (Plug) to RP TNC Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.3 VSWR - SM5791 - Fairview Microwave Inc.
Lewisville, TX, United States
N Male (Plug) to RP TNC Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.3 VSWR
SM5791
N Male (Plug) to RP TNC Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.3 VSWR SM5791
N adapter SM5791 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to reverse polarity TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. N to reverse polarity TNC adapter is constructed with male gender on side 1 and female on side 2. SM5791 N male to reverse polarity TNC female coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview male N to female TNC reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

N adapter SM5791 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to reverse polarity TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1.

N to reverse polarity TNC adapter is constructed with male gender on side 1 and female on side 2. SM5791 N male to reverse polarity TNC female coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design.

Fairview male N to female TNC reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM5791
Product Name N Male (Plug) to RP TNC Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.3 VSWR
Connector Type Type N; TNC
Unlock Full Specs
to access all available technical data

Similar Products

WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 1.35mm Male to 1.85mm Female DC - 67 GHz 50Ω - 135M-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Male
Frequency Range 67000.0 MHz
VSWR 1.03 :1
View Details