Fairview Microwave Inc. TNC T Adapter Female (Jack)-Female (Jack)-Female (Jack), Nickel Plated Brass Body, High Temp SM5747

Description
TNC adapter SM5747 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications . TNC to TNC adapter is constructed with female gender on side 1 and female on side 2. SM5747 TNC female to TNC female coaxial adapter from Fairview is a tee body style. This tee TNC adapter is also known as a TNC T connector. Fairview female TNC to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
TNC adapter SM5747 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications . TNC to TNC adapter is constructed with female gender on side 1 and female on side 2. SM5747 TNC female to TNC female coaxial adapter from Fairview is a tee body style. This tee TNC adapter is also known as a TNC T connector. Fairview female TNC to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC T Adapter Female (Jack)-Female (Jack)-Female (Jack), Nickel Plated Brass Body, High Temp - SM5747 - Fairview Microwave Inc.
Lewisville, TX, United States
TNC T Adapter Female (Jack)-Female (Jack)-Female (Jack), Nickel Plated Brass Body, High Temp
SM5747
TNC T Adapter Female (Jack)-Female (Jack)-Female (Jack), Nickel Plated Brass Body, High Temp SM5747
TNC adapter SM5747 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications . TNC to TNC adapter is constructed with female gender on side 1 and female on side 2. SM5747 TNC female to TNC female coaxial adapter from Fairview is a tee body style. This tee TNC adapter is also known as a TNC T connector. Fairview female TNC to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

TNC adapter SM5747 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications .

TNC to TNC adapter is constructed with female gender on side 1 and female on side 2. SM5747 TNC female to TNC female coaxial adapter from Fairview is a tee body style. This tee TNC adapter is also known as a TNC T connector.

Fairview female TNC to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM5747
Product Name TNC T Adapter Female (Jack)-Female (Jack)-Female (Jack), Nickel Plated Brass Body, High Temp
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details