Fairview Microwave Inc. SMA Male (Plug) to QMA Male (Plug) Adapter, Gold Plated Brass Body, 1.15 VSWR SM5595

Description
SMA adapter SM5595 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to QMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. SMA to QMA adapter is constructed with male gender on side 1 and male on side 2. SM5595 SMA male to QMA male coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to male QMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and QMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM5595 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to QMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. SMA to QMA adapter is constructed with male gender on side 1 and male on side 2. SM5595 SMA male to QMA male coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to male QMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and QMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male (Plug) to QMA Male (Plug) Adapter, Gold Plated Brass Body, 1.15 VSWR - SM5595 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Male (Plug) to QMA Male (Plug) Adapter, Gold Plated Brass Body, 1.15 VSWR
SM5595
SMA Male (Plug) to QMA Male (Plug) Adapter, Gold Plated Brass Body, 1.15 VSWR SM5595
SMA adapter SM5595 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to QMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. SMA to QMA adapter is constructed with male gender on side 1 and male on side 2. SM5595 SMA male to QMA male coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to male QMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and QMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM5595 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to QMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1.

SMA to QMA adapter is constructed with male gender on side 1 and male on side 2. SM5595 SMA male to QMA male coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview male SMA to male QMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and QMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM5595
Product Name SMA Male (Plug) to QMA Male (Plug) Adapter, Gold Plated Brass Body, 1.15 VSWR
Connector Type QMA; SMA
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
RF Adapter Straight 1.35mm Female to 1.35mm Male DC - 90 GHz 50Ω - 135F-135M+ - Mini-Circuits
Specs
Connector Type 1.35mm Female
Frequency Range 90000.0 MHz
VSWR 1.05 :1
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details