Fairview Microwave Inc. TNC Female (Jack) to QMA Male (Plug) Adapter, Nickel Plated Brass Body, 1.3 VSWR SM5579

Description
TNC adapter SM5579 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to QMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. TNC to QMA adapter is constructed with female gender on side 1 and male on side 2. SM5579 TNC female to QMA male coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design. Fairview female TNC to male QMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC and QMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
TNC adapter SM5579 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to QMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. TNC to QMA adapter is constructed with female gender on side 1 and male on side 2. SM5579 TNC female to QMA male coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design. Fairview female TNC to male QMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC and QMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Female (Jack) to QMA Male (Plug) Adapter, Nickel Plated Brass Body, 1.3 VSWR - SM5579 - Fairview Microwave Inc.
Lewisville, TX, United States
TNC Female (Jack) to QMA Male (Plug) Adapter, Nickel Plated Brass Body, 1.3 VSWR
SM5579
TNC Female (Jack) to QMA Male (Plug) Adapter, Nickel Plated Brass Body, 1.3 VSWR SM5579
TNC adapter SM5579 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to QMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. TNC to QMA adapter is constructed with female gender on side 1 and male on side 2. SM5579 TNC female to QMA male coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design. Fairview female TNC to male QMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC and QMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

TNC adapter SM5579 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to QMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1.

TNC to QMA adapter is constructed with female gender on side 1 and male on side 2. SM5579 TNC female to QMA male coaxial adapter from Fairview is a straight body style. This straight TNC connector adapter is an in-line RF adapter design.

Fairview female TNC to male QMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC and QMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM5579
Product Name TNC Female (Jack) to QMA Male (Plug) Adapter, Nickel Plated Brass Body, 1.3 VSWR
Connector Type QMA; TNC
Unlock Full Specs
to access all available technical data

Similar Products

WR770 (BJ12) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR770A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 960.0 to 1450.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Straight 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185F-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.04 to 1.2 :1
View Details