Fairview Microwave Inc. Push-On BZ Female (Jack) to SMA Female (Jack) Adapter, Passivated Stainless Steel Body, 1.2 VSWR SM5562

Description
BZ adapter SM5562 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BZ to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BZ adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. BZ to SMA adapter is constructed with female gender on side 1 and jack on side 2. SM5562 BZ female to SMA jack coaxial adapter from Fairview is a straight body style. This straight BZ connector adapter is an in-line RF adapter design. Fairview female BZ to jack SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BZ adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BZ and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
BZ adapter SM5562 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BZ to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BZ adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. BZ to SMA adapter is constructed with female gender on side 1 and jack on side 2. SM5562 BZ female to SMA jack coaxial adapter from Fairview is a straight body style. This straight BZ connector adapter is an in-line RF adapter design. Fairview female BZ to jack SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BZ adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BZ and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-On BZ Female (Jack) to SMA Female (Jack) Adapter, Passivated Stainless Steel Body, 1.2 VSWR - SM5562 - Fairview Microwave Inc.
Lewisville, TX, United States
Push-On BZ Female (Jack) to SMA Female (Jack) Adapter, Passivated Stainless Steel Body, 1.2 VSWR
SM5562
Push-On BZ Female (Jack) to SMA Female (Jack) Adapter, Passivated Stainless Steel Body, 1.2 VSWR SM5562
BZ adapter SM5562 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BZ to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BZ adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. BZ to SMA adapter is constructed with female gender on side 1 and jack on side 2. SM5562 BZ female to SMA jack coaxial adapter from Fairview is a straight body style. This straight BZ connector adapter is an in-line RF adapter design. Fairview female BZ to jack SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BZ adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BZ and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

BZ adapter SM5562 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BZ to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm BZ adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

BZ to SMA adapter is constructed with female gender on side 1 and jack on side 2. SM5562 BZ female to SMA jack coaxial adapter from Fairview is a straight body style. This straight BZ connector adapter is an in-line RF adapter design.

Fairview female BZ to jack SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight BZ adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build BZ and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM5562
Product Name Push-On BZ Female (Jack) to SMA Female (Jack) Adapter, Passivated Stainless Steel Body, 1.2 VSWR
Connector Type SMA; BZ
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
RF Adapter Straight SMP Female to SMA Male DC - 18GHz 50Ω - SMPF-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMP
Frequency Range 18000.0 MHz
VSWR 1.06 to 1.2 :1
View Details
Couplers - LLC67-185-MF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details