Fairview Microwave Inc. QD RP SMA Male (Plug) to SMA Male (Plug) Adapter, Nickel Plated Beryllium Copper Body, High Temp, 1.3 VSWR SM4987

Description
Reverse polarity SMA adapter SM4987 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity SMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. Reverse polarity SMA to SMA adapter is constructed with male gender on side 1 and male on side 2. SM4987 reverse polarity SMA male to SMA male coaxial adapter from Fairview is a straight body style. This straight reverse polarity SMA connector adapter is an in-line RF adapter design. Fairview male SMA reverse polarity to male SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
Reverse polarity SMA adapter SM4987 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity SMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. Reverse polarity SMA to SMA adapter is constructed with male gender on side 1 and male on side 2. SM4987 reverse polarity SMA male to SMA male coaxial adapter from Fairview is a straight body style. This straight reverse polarity SMA connector adapter is an in-line RF adapter design. Fairview male SMA reverse polarity to male SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QD RP SMA Male (Plug) to SMA Male (Plug) Adapter, Nickel Plated Beryllium Copper Body, High Temp, 1.3 VSWR - SM4987 - Fairview Microwave Inc.
Lewisville, TX, United States
QD RP SMA Male (Plug) to SMA Male (Plug) Adapter, Nickel Plated Beryllium Copper Body, High Temp, 1.3 VSWR
SM4987
QD RP SMA Male (Plug) to SMA Male (Plug) Adapter, Nickel Plated Beryllium Copper Body, High Temp, 1.3 VSWR SM4987
Reverse polarity SMA adapter SM4987 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity SMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. Reverse polarity SMA to SMA adapter is constructed with male gender on side 1 and male on side 2. SM4987 reverse polarity SMA male to SMA male coaxial adapter from Fairview is a straight body style. This straight reverse polarity SMA connector adapter is an in-line RF adapter design. Fairview male SMA reverse polarity to male SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Reverse polarity SMA adapter SM4987 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our reverse polarity SMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm reverse polarity SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1.

Reverse polarity SMA to SMA adapter is constructed with male gender on side 1 and male on side 2. SM4987 reverse polarity SMA male to SMA male coaxial adapter from Fairview is a straight body style. This straight reverse polarity SMA connector adapter is an in-line RF adapter design.

Fairview male SMA reverse polarity to male SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight reverse polarity SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4987
Product Name QD RP SMA Male (Plug) to SMA Male (Plug) Adapter, Nickel Plated Beryllium Copper Body, High Temp, 1.3 VSWR
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
RF Adapter Straight 1.35mm Female to 1.35mm Male DC - 90 GHz 50Ω - 135F-135M+ - Mini-Circuits
Specs
Connector Type 1.35mm Female
Frequency Range 90000.0 MHz
VSWR 1.05 :1
View Details