Fairview Microwave Inc. QD SMA Male (Plug) to RP SMA Female (Jack) Adapter, Nickel Plated Beryllium Copper Body, High Temp, 1.25 VSWR SM4986

Description
SMA adapter SM4986 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to reverse polarity SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMA to reverse polarity SMA adapter is constructed with male gender on side 1 and female on side 2. SM4986 SMA male to reverse polarity SMA female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to female SMA reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM4986 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to reverse polarity SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMA to reverse polarity SMA adapter is constructed with male gender on side 1 and female on side 2. SM4986 SMA male to reverse polarity SMA female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to female SMA reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QD SMA Male (Plug) to RP SMA Female (Jack) Adapter, Nickel Plated Beryllium Copper Body, High Temp, 1.25 VSWR - SM4986 - Fairview Microwave Inc.
Lewisville, TX, United States
QD SMA Male (Plug) to RP SMA Female (Jack) Adapter, Nickel Plated Beryllium Copper Body, High Temp, 1.25 VSWR
SM4986
QD SMA Male (Plug) to RP SMA Female (Jack) Adapter, Nickel Plated Beryllium Copper Body, High Temp, 1.25 VSWR SM4986
SMA adapter SM4986 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to reverse polarity SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMA to reverse polarity SMA adapter is constructed with male gender on side 1 and female on side 2. SM4986 SMA male to reverse polarity SMA female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to female SMA reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM4986 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to reverse polarity SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

SMA to reverse polarity SMA adapter is constructed with male gender on side 1 and female on side 2. SM4986 SMA male to reverse polarity SMA female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview male SMA to female SMA reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4986
Product Name QD SMA Male (Plug) to RP SMA Female (Jack) Adapter, Nickel Plated Beryllium Copper Body, High Temp, 1.25 VSWR
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR510 (BJ18) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR510A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 1450.0 to 2200.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Male DC - 27GHz 50Ω - SF-SM50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Female
Frequency Range 27000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details