Fairview Microwave Inc. SMA T Adapter Male (Plug)-Female (Jack)-Male (Plug), Passivated Stainless Steel Body, 2.25 VSWR SM4901

Description
SMA adapter SM4901 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 2.25:1. SMA to SMA adapter is constructed with male gender on side 1 and female on side 2. SM4901 SMA male to SMA female coaxial adapter from Fairview is a tee body style. This tee SMA adapter is also known as a SMA T connector. Fairview male SMA to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM4901 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 2.25:1. SMA to SMA adapter is constructed with male gender on side 1 and female on side 2. SM4901 SMA male to SMA female coaxial adapter from Fairview is a tee body style. This tee SMA adapter is also known as a SMA T connector. Fairview male SMA to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA T Adapter Male (Plug)-Female (Jack)-Male (Plug), Passivated Stainless Steel Body, 2.25 VSWR - SM4901 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA T Adapter Male (Plug)-Female (Jack)-Male (Plug), Passivated Stainless Steel Body, 2.25 VSWR
SM4901
SMA T Adapter Male (Plug)-Female (Jack)-Male (Plug), Passivated Stainless Steel Body, 2.25 VSWR SM4901
SMA adapter SM4901 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 2.25:1. SMA to SMA adapter is constructed with male gender on side 1 and female on side 2. SM4901 SMA male to SMA female coaxial adapter from Fairview is a tee body style. This tee SMA adapter is also known as a SMA T connector. Fairview male SMA to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM4901 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 2.25:1.

SMA to SMA adapter is constructed with male gender on side 1 and female on side 2. SM4901 SMA male to SMA female coaxial adapter from Fairview is a tee body style. This tee SMA adapter is also known as a SMA T connector.

Fairview male SMA to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4901
Product Name SMA T Adapter Male (Plug)-Female (Jack)-Male (Plug), Passivated Stainless Steel Body, 2.25 VSWR
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
RF Adapter Straight 2.4mm Female to 2.4mm Male DC - 50GHz 50Ω - 24F-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details