Fairview Microwave Inc. SMA Female (Jack) to SSMA Female (Jack) Adapter, High Temp, 1.4 VSWR SM4883

Description
SMA adapter SM4883 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SSMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1. SMA to SSMA adapter is constructed with female gender on side 1 and female on side 2. SM4883 SMA female to SSMA female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to female SSMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and SSMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM4883 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SSMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1. SMA to SSMA adapter is constructed with female gender on side 1 and female on side 2. SM4883 SMA female to SSMA female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to female SSMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and SSMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Female (Jack) to SSMA Female (Jack) Adapter, High Temp, 1.4 VSWR - SM4883 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Female (Jack) to SSMA Female (Jack) Adapter, High Temp, 1.4 VSWR
SM4883
SMA Female (Jack) to SSMA Female (Jack) Adapter, High Temp, 1.4 VSWR SM4883
SMA adapter SM4883 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SSMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1. SMA to SSMA adapter is constructed with female gender on side 1 and female on side 2. SM4883 SMA female to SSMA female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to female SSMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and SSMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM4883 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SSMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1.

SMA to SSMA adapter is constructed with female gender on side 1 and female on side 2. SM4883 SMA female to SSMA female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview female SMA to female SSMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and SSMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4883
Product Name SMA Female (Jack) to SSMA Female (Jack) Adapter, High Temp, 1.4 VSWR
Connector Type SMA; SSMA
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
WR137 (BJ70) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR137E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 5380.0 to 8170.0 MHz
View Details
RF Adapter Straight N Female to N Male DC - 12.4 GHz Quick Connect 50Ω - NF-MQK50+ - Mini-Circuits
Specs
Connector Type Type N; N-Female
Frequency Range 12400.0 MHz
VSWR 1.03 :1
View Details
Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details