Fairview Microwave Inc. SMA Male (plug) to RP MCX Male (Plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM4800

Description
SMA adapter SM4800 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to reverse polarity MCX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SMA to reverse polarity MCX adapter is constructed with male gender on side 1 and plug on side 2. SM4800 SMA male to reverse polarity MCX plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to plug MCX reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and MCX coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM4800 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to reverse polarity MCX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SMA to reverse polarity MCX adapter is constructed with male gender on side 1 and plug on side 2. SM4800 SMA male to reverse polarity MCX plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to plug MCX reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and MCX coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male (plug) to RP MCX Male (Plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR - SM4800 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Male (plug) to RP MCX Male (Plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR
SM4800
SMA Male (plug) to RP MCX Male (Plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM4800
SMA adapter SM4800 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to reverse polarity MCX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SMA to reverse polarity MCX adapter is constructed with male gender on side 1 and plug on side 2. SM4800 SMA male to reverse polarity MCX plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to plug MCX reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and MCX coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM4800 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to reverse polarity MCX adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

SMA to reverse polarity MCX adapter is constructed with male gender on side 1 and plug on side 2. SM4800 SMA male to reverse polarity MCX plug coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview male SMA to plug MCX reverse polarity adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and MCX coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4800
Product Name SMA Male (plug) to RP MCX Male (Plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR
Connector Type MCX; SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR10 (BJ900) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR10E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 73800.0 to 112000.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Female Adapter - ADPMVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Straight 1.35mm Female to 1.35mm Male DC - 90 GHz 50Ω - 135F-135M+ - Mini-Circuits
Specs
Connector Type 1.35mm Female
Frequency Range 90000.0 MHz
VSWR 1.05 :1
View Details