Fairview Microwave Inc. MCX Jack to SMA Male (Plug) Adapter, High Temp, 1.25 VSWR SM4796

Description
MCX adapter SM4796 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MCX to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. MCX to SMA adapter is constructed with jack gender on side 1 and male on side 2. SM4796 MCX jack to SMA male coaxial adapter from Fairview is a straight body style. This straight MCX connector adapter is an in-line RF adapter design. Fairview jack MCX to male SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MCX and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
MCX adapter SM4796 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MCX to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. MCX to SMA adapter is constructed with jack gender on side 1 and male on side 2. SM4796 MCX jack to SMA male coaxial adapter from Fairview is a straight body style. This straight MCX connector adapter is an in-line RF adapter design. Fairview jack MCX to male SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MCX and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCX Jack to SMA Male (Plug) Adapter, High Temp, 1.25 VSWR - SM4796 - Fairview Microwave Inc.
Lewisville, TX, United States
MCX Jack to SMA Male (Plug) Adapter, High Temp, 1.25 VSWR
SM4796
MCX Jack to SMA Male (Plug) Adapter, High Temp, 1.25 VSWR SM4796
MCX adapter SM4796 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MCX to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. MCX to SMA adapter is constructed with jack gender on side 1 and male on side 2. SM4796 MCX jack to SMA male coaxial adapter from Fairview is a straight body style. This straight MCX connector adapter is an in-line RF adapter design. Fairview jack MCX to male SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MCX and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

MCX adapter SM4796 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MCX to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

MCX to SMA adapter is constructed with jack gender on side 1 and male on side 2. SM4796 MCX jack to SMA male coaxial adapter from Fairview is a straight body style. This straight MCX connector adapter is an in-line RF adapter design.

Fairview jack MCX to male SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MCX and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4796
Product Name MCX Jack to SMA Male (Plug) Adapter, High Temp, 1.25 VSWR
Connector Type MCX; SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR284F - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
DCZM24M24, DC-Block - DCZM24M24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Female DC - 27GHz Bulkhead 50Ω - SB-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Female Bulkhead
Frequency Range 27000.0 MHz
VSWR 1.02 to 1.2 :1
View Details