Fairview Microwave Inc. MCX Plug to SMA Female (Jack) Adapter, Gold Plated Brass Body, High Temp, 1.3 VSWR SM4792

Description
MCX adapter SM4792 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MCX to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. MCX to SMA adapter is constructed with plug gender on side 1 and female on side 2. SM4792 MCX plug to SMA female coaxial adapter from Fairview is a straight body style. This straight MCX connector adapter is an in-line RF adapter design. Fairview plug MCX to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MCX and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
MCX adapter SM4792 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MCX to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. MCX to SMA adapter is constructed with plug gender on side 1 and female on side 2. SM4792 MCX plug to SMA female coaxial adapter from Fairview is a straight body style. This straight MCX connector adapter is an in-line RF adapter design. Fairview plug MCX to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MCX and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCX Plug to SMA Female (Jack) Adapter, Gold Plated Brass Body, High Temp, 1.3 VSWR - SM4792 - Fairview Microwave Inc.
Lewisville, TX, United States
MCX Plug to SMA Female (Jack) Adapter, Gold Plated Brass Body, High Temp, 1.3 VSWR
SM4792
MCX Plug to SMA Female (Jack) Adapter, Gold Plated Brass Body, High Temp, 1.3 VSWR SM4792
MCX adapter SM4792 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MCX to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. MCX to SMA adapter is constructed with plug gender on side 1 and female on side 2. SM4792 MCX plug to SMA female coaxial adapter from Fairview is a straight body style. This straight MCX connector adapter is an in-line RF adapter design. Fairview plug MCX to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MCX and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

MCX adapter SM4792 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MCX to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1.

MCX to SMA adapter is constructed with plug gender on side 1 and female on side 2. SM4792 MCX plug to SMA female coaxial adapter from Fairview is a straight body style. This straight MCX connector adapter is an in-line RF adapter design.

Fairview plug MCX to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MCX and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4792
Product Name MCX Plug to SMA Female (Jack) Adapter, Gold Plated Brass Body, High Temp, 1.3 VSWR
Connector Type MCX; SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR75 (BJ120) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR75A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz 50Ω - 24F-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details