Fairview Microwave Inc. MMCX Plug (plug) to SMA Female (Jack) Adapter, Gold Plated Brass Body, High Temp, 1.22 VSWR SM4783

Description
MMCX adapter SM4783 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MMCX to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MMCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.22:1. MMCX to SMA adapter is constructed with plug gender on side 1 and female on side 2. SM4783 MMCX plug to SMA female coaxial adapter from Fairview is a straight body style. This straight MMCX connector adapter is an in-line RF adapter design. Fairview plug MMCX to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MMCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MMCX and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
MMCX adapter SM4783 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MMCX to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MMCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.22:1. MMCX to SMA adapter is constructed with plug gender on side 1 and female on side 2. SM4783 MMCX plug to SMA female coaxial adapter from Fairview is a straight body style. This straight MMCX connector adapter is an in-line RF adapter design. Fairview plug MMCX to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MMCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MMCX and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MMCX Plug (plug) to SMA Female (Jack) Adapter, Gold Plated Brass Body, High Temp, 1.22 VSWR - SM4783 - Fairview Microwave Inc.
Lewisville, TX, United States
MMCX Plug (plug) to SMA Female (Jack) Adapter, Gold Plated Brass Body, High Temp, 1.22 VSWR
SM4783
MMCX Plug (plug) to SMA Female (Jack) Adapter, Gold Plated Brass Body, High Temp, 1.22 VSWR SM4783
MMCX adapter SM4783 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MMCX to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MMCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.22:1. MMCX to SMA adapter is constructed with plug gender on side 1 and female on side 2. SM4783 MMCX plug to SMA female coaxial adapter from Fairview is a straight body style. This straight MMCX connector adapter is an in-line RF adapter design. Fairview plug MMCX to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MMCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MMCX and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

MMCX adapter SM4783 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MMCX to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MMCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.22:1.

MMCX to SMA adapter is constructed with plug gender on side 1 and female on side 2. SM4783 MMCX plug to SMA female coaxial adapter from Fairview is a straight body style. This straight MMCX connector adapter is an in-line RF adapter design.

Fairview plug MMCX to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MMCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MMCX and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4783
Product Name MMCX Plug (plug) to SMA Female (Jack) Adapter, Gold Plated Brass Body, High Temp, 1.22 VSWR
Connector Type MMCX; SMA
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
WR229 (BJ40) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR229A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3220.0 to 4900.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω - 185FR-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.09 :1
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details