Fairview Microwave Inc. MMCX Jack to SMA Male (Plug) Adapter, High Temp, 1.25 VSWR SM4781

Description
MMCX adapter SM4781 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MMCX to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MMCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. MMCX to SMA adapter is constructed with jack gender on side 1 and male on side 2. SM4781 MMCX jack to SMA male coaxial adapter from Fairview is a straight body style. This straight MMCX connector adapter is an in-line RF adapter design. Fairview jack MMCX to male SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MMCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MMCX and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
MMCX adapter SM4781 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MMCX to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MMCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. MMCX to SMA adapter is constructed with jack gender on side 1 and male on side 2. SM4781 MMCX jack to SMA male coaxial adapter from Fairview is a straight body style. This straight MMCX connector adapter is an in-line RF adapter design. Fairview jack MMCX to male SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MMCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MMCX and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MMCX Jack to SMA Male (Plug) Adapter, High Temp, 1.25 VSWR - SM4781 - Fairview Microwave Inc.
Lewisville, TX, United States
MMCX Jack to SMA Male (Plug) Adapter, High Temp, 1.25 VSWR
SM4781
MMCX Jack to SMA Male (Plug) Adapter, High Temp, 1.25 VSWR SM4781
MMCX adapter SM4781 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MMCX to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MMCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. MMCX to SMA adapter is constructed with jack gender on side 1 and male on side 2. SM4781 MMCX jack to SMA male coaxial adapter from Fairview is a straight body style. This straight MMCX connector adapter is an in-line RF adapter design. Fairview jack MMCX to male SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MMCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MMCX and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

MMCX adapter SM4781 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our MMCX to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm MMCX adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

MMCX to SMA adapter is constructed with jack gender on side 1 and male on side 2. SM4781 MMCX jack to SMA male coaxial adapter from Fairview is a straight body style. This straight MMCX connector adapter is an in-line RF adapter design.

Fairview jack MMCX to male SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight MMCX adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build MMCX and SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4781
Product Name MMCX Jack to SMA Male (Plug) Adapter, High Temp, 1.25 VSWR
Connector Type MMCX; SMA
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
WR42 (BJ220) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
RF Adapter Straight 2.4mm Male to 2.92mm Male DC - 40GHz 50Ω - 24M-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.07 :1
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details