Fairview Microwave Inc. SMA Female (Jack) to TNC Male (Plug) QD Adapter, High Temp, 1.25 VSWR SM4769

Description
SMA adapter SM4769 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMA to TNC adapter is constructed with female gender on side 1 and male on side 2. SM4769 SMA female to TNC male coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to male TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM4769 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMA to TNC adapter is constructed with female gender on side 1 and male on side 2. SM4769 SMA female to TNC male coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to male TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Female (Jack) to TNC Male (Plug) QD Adapter, High Temp, 1.25 VSWR - SM4769 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Female (Jack) to TNC Male (Plug) QD Adapter, High Temp, 1.25 VSWR
SM4769
SMA Female (Jack) to TNC Male (Plug) QD Adapter, High Temp, 1.25 VSWR SM4769
SMA adapter SM4769 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMA to TNC adapter is constructed with female gender on side 1 and male on side 2. SM4769 SMA female to TNC male coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to male TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM4769 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

SMA to TNC adapter is constructed with female gender on side 1 and male on side 2. SM4769 SMA female to TNC male coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview female SMA to male TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4769
Product Name SMA Female (Jack) to TNC Male (Plug) QD Adapter, High Temp, 1.25 VSWR
Connector Type SMA; TNC
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR12 (BJ740) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR12A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 60000.0 to 90000.0 MHz
View Details
RF Adapter Straight 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω - 185F-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.04 to 1.25 :1
View Details
Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details