Fairview Microwave Inc. SMA Male (Plug) to TNC Male (Plug) Adapter, Passivated Stainless Steel Body, 1.25 VSWR SM4738

Description
SMA adapter SM4738 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMA to TNC adapter is constructed with male gender on side 1 and male on side 2. SM4738 SMA male to TNC male coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to male TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM4738 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMA to TNC adapter is constructed with male gender on side 1 and male on side 2. SM4738 SMA male to TNC male coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to male TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male (Plug) to TNC Male (Plug) Adapter, Passivated Stainless Steel Body, 1.25 VSWR - SM4738 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Male (Plug) to TNC Male (Plug) Adapter, Passivated Stainless Steel Body, 1.25 VSWR
SM4738
SMA Male (Plug) to TNC Male (Plug) Adapter, Passivated Stainless Steel Body, 1.25 VSWR SM4738
SMA adapter SM4738 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMA to TNC adapter is constructed with male gender on side 1 and male on side 2. SM4738 SMA male to TNC male coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to male TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM4738 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

SMA to TNC adapter is constructed with male gender on side 1 and male on side 2. SM4738 SMA male to TNC male coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview male SMA to male TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4738
Product Name SMA Male (Plug) to TNC Male (Plug) Adapter, Passivated Stainless Steel Body, 1.25 VSWR
Connector Type SMA; TNC
Unlock Full Specs
to access all available technical data

Similar Products

3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
WR159 (BJ58) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details
RF Adapter Straight 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω - 185M-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details