Fairview Microwave Inc. N Male (Plug) to SC Male (Plug) Adapter, Nickel Plated Brass Body, High Temp, 1.25 VSWR SM4657

Description
N adapter SM4657 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to SC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. N to SC adapter is constructed with male gender on side 1 and male on side 2. SM4657 N male to SC male coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview male N to male SC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and SC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
N adapter SM4657 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to SC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. N to SC adapter is constructed with male gender on side 1 and male on side 2. SM4657 N male to SC male coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview male N to male SC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and SC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Male (Plug) to SC Male (Plug) Adapter, Nickel Plated Brass Body, High Temp, 1.25 VSWR - SM4657 - Fairview Microwave Inc.
Lewisville, TX, United States
N Male (Plug) to SC Male (Plug) Adapter, Nickel Plated Brass Body, High Temp, 1.25 VSWR
SM4657
N Male (Plug) to SC Male (Plug) Adapter, Nickel Plated Brass Body, High Temp, 1.25 VSWR SM4657
N adapter SM4657 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to SC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. N to SC adapter is constructed with male gender on side 1 and male on side 2. SM4657 N male to SC male coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview male N to male SC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and SC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

N adapter SM4657 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to SC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

N to SC adapter is constructed with male gender on side 1 and male on side 2. SM4657 N male to SC male coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design.

Fairview male N to male SC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and SC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4657
Product Name N Male (Plug) to SC Male (Plug) Adapter, Nickel Plated Brass Body, High Temp, 1.25 VSWR
Connector Type Type N; SC
Unlock Full Specs
to access all available technical data

Similar Products

WR15 (BJ620) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 75000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right Angle 2.4mm Male to 3.5mm Male DC - 33GHz 50Ω - 24MR-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.11 :1
View Details