Fairview Microwave Inc. 7/16 DIN Male (Plug) to HN Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.5 VSWR SM4641

Description
7/16 DIN adapter SM4641 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7/16 DIN to HN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7/16 DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.5:1. 7/16 DIN to HN adapter is constructed with male gender on side 1 and female on side 2. SM4641 7/16 DIN male to HN female coaxial adapter from Fairview is a straight body style. This straight 7/16 DIN connector adapter is an in-line RF adapter design. Fairview male 7/16 DIN to female HN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 7/16 DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7/16 DIN and HN coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
7/16 DIN adapter SM4641 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7/16 DIN to HN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7/16 DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.5:1. 7/16 DIN to HN adapter is constructed with male gender on side 1 and female on side 2. SM4641 7/16 DIN male to HN female coaxial adapter from Fairview is a straight body style. This straight 7/16 DIN connector adapter is an in-line RF adapter design. Fairview male 7/16 DIN to female HN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 7/16 DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7/16 DIN and HN coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/16 DIN Male (Plug) to HN Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.5 VSWR - SM4641 - Fairview Microwave Inc.
Lewisville, TX, United States
7/16 DIN Male (Plug) to HN Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.5 VSWR
SM4641
7/16 DIN Male (Plug) to HN Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.5 VSWR SM4641
7/16 DIN adapter SM4641 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7/16 DIN to HN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7/16 DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.5:1. 7/16 DIN to HN adapter is constructed with male gender on side 1 and female on side 2. SM4641 7/16 DIN male to HN female coaxial adapter from Fairview is a straight body style. This straight 7/16 DIN connector adapter is an in-line RF adapter design. Fairview male 7/16 DIN to female HN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 7/16 DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7/16 DIN and HN coaxial cables that ship quickly from our facility for all your RF adapter component needs.

7/16 DIN adapter SM4641 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7/16 DIN to HN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7/16 DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.5:1.

7/16 DIN to HN adapter is constructed with male gender on side 1 and female on side 2. SM4641 7/16 DIN male to HN female coaxial adapter from Fairview is a straight body style. This straight 7/16 DIN connector adapter is an in-line RF adapter design.

Fairview male 7/16 DIN to female HN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 7/16 DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7/16 DIN and HN coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4641
Product Name 7/16 DIN Male (Plug) to HN Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.5 VSWR
Connector Type 7/16; HN
Unlock Full Specs
to access all available technical data

Similar Products

3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
WR90 (BJ100) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR90E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 8200.0 to 12500.0 MHz
View Details
RF Adapter Straight 1.0mm Female to 1.35mm Female DC - 90 GHz 50Ω - 10F-135F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Female
Frequency Range 90000.0 MHz
VSWR 1.06 :1
View Details
Couplers - LLC75WR15 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details