Fairview Microwave Inc. HN Male (Plug) to N Male (Plug) Adapter, ,High Temp, 1.6 VSWR SM4634

Description
The RF adapters product line from Fairview Microwave is one of the most extensive selections of in-series and between series choices in the radio frequency component industry. Available RF adapters include: 1.0/2.3, 1.0mm, 1.85mm, 10-32, 2.4mm, 2.4mm NMD, 2.92mm, 3.5mm, 3.5mm NMD, 4.1/9.5 Mini DIN, 7/16 DIN, 7mm, BMA, BNC, BNC Triax, BZ, C, F, FME, G3PO, GMS, GR874, HN, LC, MBMB, MC-Card, MCX, MHV, Mini BNC, Mini SMB, Mini SMP, Mini UHF, MMCX, N, NECP300, QMA, QN, RCA, SC, SHV, SMA, SMB, SMC, SMP, SSMA, SSMC, TNC, U.FL, UHF, W.FL and ZMA series connectors. These Fairview Microwave RF adapters are available in male, female, jack, plug and sexless genders and in 50 Ohm and 75 Ohm and other impedance levels. Our standard polarity and reverse polarity RF adapters are available in 360 deg swivel, 45 degree right, tee, straight, radius right angle or right angle versions. RF adapters are available from Fairview in a full detent, limited detent, quick disconnect (QD), smooth bore and push-on methods. Our product porfolio includes precision, ruggedized, standard or low PIM radio frequency adapters for high performance made with beryllium copper, brass, copper, passivated stainless steel, phosphor bronze and stainless steel bodies are also in-stock with hermetically sealed and isolated ground as well as threaded, bulkhead, 2 hole flange, 4 hole flange and mountless for some models.
Datasheet
Description
The RF adapters product line from Fairview Microwave is one of the most extensive selections of in-series and between series choices in the radio frequency component industry. Available RF adapters include: 1.0/2.3, 1.0mm, 1.85mm, 10-32, 2.4mm, 2.4mm NMD, 2.92mm, 3.5mm, 3.5mm NMD, 4.1/9.5 Mini DIN, 7/16 DIN, 7mm, BMA, BNC, BNC Triax, BZ, C, F, FME, G3PO, GMS, GR874, HN, LC, MBMB, MC-Card, MCX, MHV, Mini BNC, Mini SMB, Mini SMP, Mini UHF, MMCX, N, NECP300, QMA, QN, RCA, SC, SHV, SMA, SMB, SMC, SMP, SSMA, SSMC, TNC, U.FL, UHF, W.FL and ZMA series connectors. These Fairview Microwave RF adapters are available in male, female, jack, plug and sexless genders and in 50 Ohm and 75 Ohm and other impedance levels. Our standard polarity and reverse polarity RF adapters are available in 360 deg swivel, 45 degree right, tee, straight, radius right angle or right angle versions. RF adapters are available from Fairview in a full detent, limited detent, quick disconnect (QD), smooth bore and push-on methods. Our product porfolio includes precision, ruggedized, standard or low PIM radio frequency adapters for high performance made with beryllium copper, brass, copper, passivated stainless steel, phosphor bronze and stainless steel bodies are also in-stock with hermetically sealed and isolated ground as well as threaded, bulkhead, 2 hole flange, 4 hole flange and mountless for some models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HN Male (Plug) to N Male (Plug) Adapter, ,High Temp, 1.6 VSWR - SM4634 - Fairview Microwave Inc.
Lewisville, TX, United States
HN Male (Plug) to N Male (Plug) Adapter, ,High Temp, 1.6 VSWR
SM4634
HN Male (Plug) to N Male (Plug) Adapter, ,High Temp, 1.6 VSWR SM4634
The RF adapters product line from Fairview Microwave is one of the most extensive selections of in-series and between series choices in the radio frequency component industry. Available RF adapters include: 1.0/2.3, 1.0mm, 1.85mm, 10-32, 2.4mm, 2.4mm NMD, 2.92mm, 3.5mm, 3.5mm NMD, 4.1/9.5 Mini DIN, 7/16 DIN, 7mm, BMA, BNC, BNC Triax, BZ, C, F, FME, G3PO, GMS, GR874, HN, LC, MBMB, MC-Card, MCX, MHV, Mini BNC, Mini SMB, Mini SMP, Mini UHF, MMCX, N, NECP300, QMA, QN, RCA, SC, SHV, SMA, SMB, SMC, SMP, SSMA, SSMC, TNC, U.FL, UHF, W.FL and ZMA series connectors. These Fairview Microwave RF adapters are available in male, female, jack, plug and sexless genders and in 50 Ohm and 75 Ohm and other impedance levels. Our standard polarity and reverse polarity RF adapters are available in 360 deg swivel, 45 degree right, tee, straight, radius right angle or right angle versions. RF adapters are available from Fairview in a full detent, limited detent, quick disconnect (QD), smooth bore and push-on methods. Our product porfolio includes precision, ruggedized, standard or low PIM radio frequency adapters for high performance made with beryllium copper, brass, copper, passivated stainless steel, phosphor bronze and stainless steel bodies are also in-stock with hermetically sealed and isolated ground as well as threaded, bulkhead, 2 hole flange, 4 hole flange and mountless for some models.

The RF adapters product line from Fairview Microwave is one of the most extensive selections of in-series and between series choices in the radio frequency component industry. Available RF adapters include: 1.0/2.3, 1.0mm, 1.85mm, 10-32, 2.4mm, 2.4mm NMD, 2.92mm, 3.5mm, 3.5mm NMD, 4.1/9.5 Mini DIN, 7/16 DIN, 7mm, BMA, BNC, BNC Triax, BZ, C, F, FME, G3PO, GMS, GR874, HN, LC, MBMB, MC-Card, MCX, MHV, Mini BNC, Mini SMB, Mini SMP, Mini UHF, MMCX, N, NECP300, QMA, QN, RCA, SC, SHV, SMA, SMB, SMC, SMP, SSMA, SSMC, TNC, U.FL, UHF, W.FL and ZMA series connectors. These Fairview Microwave RF adapters are available in male, female, jack, plug and sexless genders and in 50 Ohm and 75 Ohm and other impedance levels.
Our standard polarity and reverse polarity RF adapters are available in 360 deg swivel, 45 degree right, tee, straight, radius right angle or right angle versions. RF adapters are available from Fairview in a full detent, limited detent, quick disconnect (QD), smooth bore and push-on methods. Our product porfolio includes precision, ruggedized, standard or low PIM radio frequency adapters for high performance made with beryllium copper, brass, copper, passivated stainless steel, phosphor bronze and stainless steel bodies are also in-stock with hermetically sealed and isolated ground as well as threaded, bulkhead, 2 hole flange, 4 hole flange and mountless for some models.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4634
Product Name HN Male (Plug) to N Male (Plug) Adapter, ,High Temp, 1.6 VSWR
Connector Type Type N; HN
Unlock Full Specs
to access all available technical data

Similar Products

WR42 (BJ220) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
DCZF24F24, DC-Block - DCZF24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
RF Adapter Straight 1.0mm Male to 1.0mm Male DC - 110 GHz 50Ω - 10M-10M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.00mm Male
Frequency Range 110000.0 MHz
VSWR 1.04 to 1.4 :1
View Details