Fairview Microwave Inc. HN Female (Jack) to N Female (Jack) Adapter, High Temp, 1.3 VSWR SM4630

Description
HN adapter SM4630 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our HN to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm HN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. HN to N adapter is constructed with female gender on side 1 and female on side 2. SM4630 HN female to N female coaxial adapter from Fairview is a straight body style. This straight HN connector adapter is an in-line RF adapter design. Fairview female HN to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight HN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build HN and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
HN adapter SM4630 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our HN to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm HN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. HN to N adapter is constructed with female gender on side 1 and female on side 2. SM4630 HN female to N female coaxial adapter from Fairview is a straight body style. This straight HN connector adapter is an in-line RF adapter design. Fairview female HN to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight HN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build HN and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HN Female (Jack) to N Female (Jack) Adapter, High Temp, 1.3 VSWR - SM4630 - Fairview Microwave Inc.
Lewisville, TX, United States
HN Female (Jack) to N Female (Jack) Adapter, High Temp, 1.3 VSWR
SM4630
HN Female (Jack) to N Female (Jack) Adapter, High Temp, 1.3 VSWR SM4630
HN adapter SM4630 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our HN to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm HN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. HN to N adapter is constructed with female gender on side 1 and female on side 2. SM4630 HN female to N female coaxial adapter from Fairview is a straight body style. This straight HN connector adapter is an in-line RF adapter design. Fairview female HN to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight HN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build HN and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

HN adapter SM4630 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our HN to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm HN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1.

HN to N adapter is constructed with female gender on side 1 and female on side 2. SM4630 HN female to N female coaxial adapter from Fairview is a straight body style. This straight HN connector adapter is an in-line RF adapter design.

Fairview female HN to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight HN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build HN and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4630
Product Name HN Female (Jack) to N Female (Jack) Adapter, High Temp, 1.3 VSWR
Connector Type Type N; HN
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
WR12 (BJ740) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR12E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 60000.0 to 90000.0 MHz
View Details
RF Adapter Straight 1.85mm Male to 2.92mm Male DC - 40GHz 50Ω - 185M-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details