Fairview Microwave Inc. RA LC Male (Plug) to LC Female (Jack) Adapter, Nickel Plated Brass Body, 1.25 VSWR SM4597

Description
LC adapter SM4597 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our LC to LC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm LC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. LC to LC adapter is constructed with male gender on side 1 and female on side 2. SM4597 LC male to LC female coaxial adapter from Fairview is a right angle body style. This right angle LC connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male LC to female LC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle LC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build LC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
LC adapter SM4597 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our LC to LC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm LC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. LC to LC adapter is constructed with male gender on side 1 and female on side 2. SM4597 LC male to LC female coaxial adapter from Fairview is a right angle body style. This right angle LC connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male LC to female LC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle LC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build LC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RA LC Male (Plug) to LC Female (Jack) Adapter, Nickel Plated Brass Body, 1.25 VSWR - SM4597 - Fairview Microwave Inc.
Lewisville, TX, United States
RA LC Male (Plug) to LC Female (Jack) Adapter, Nickel Plated Brass Body, 1.25 VSWR
SM4597
RA LC Male (Plug) to LC Female (Jack) Adapter, Nickel Plated Brass Body, 1.25 VSWR SM4597
LC adapter SM4597 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our LC to LC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm LC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. LC to LC adapter is constructed with male gender on side 1 and female on side 2. SM4597 LC male to LC female coaxial adapter from Fairview is a right angle body style. This right angle LC connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male LC to female LC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle LC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build LC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

LC adapter SM4597 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our LC to LC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm LC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

LC to LC adapter is constructed with male gender on side 1 and female on side 2. SM4597 LC male to LC female coaxial adapter from Fairview is a right angle body style. This right angle LC connector adapter is a 90 degree right angle RF elbow adapter design.

Fairview male LC to female LC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle LC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build LC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4597
Product Name RA LC Male (Plug) to LC Female (Jack) Adapter, Nickel Plated Brass Body, 1.25 VSWR
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Female Adapter - ADPMVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right Angle DIN Female to DIN Female DC - 6GHz 50Ω - DINFR-DINF+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.2 :1
View Details