Fairview Microwave Inc. N T Adapter Female (Jack) Female (Jack) Female (Jack), Silver Plated Nickel Body, High Temp SM4576

Description
N adapter SM4576 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications . N to N adapter is constructed with female gender on side 1 and female on side 2. SM4576 N female to N female coaxial adapter from Fairview is a tee body style. This tee N adapter is also known as a N T connector. Fairview female N to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
N adapter SM4576 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications . N to N adapter is constructed with female gender on side 1 and female on side 2. SM4576 N female to N female coaxial adapter from Fairview is a tee body style. This tee N adapter is also known as a N T connector. Fairview female N to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N T Adapter Female (Jack) Female (Jack) Female (Jack), Silver Plated Nickel Body, High Temp - SM4576 - Fairview Microwave Inc.
Lewisville, TX, United States
N T Adapter Female (Jack) Female (Jack) Female (Jack), Silver Plated Nickel Body, High Temp
SM4576
N T Adapter Female (Jack) Female (Jack) Female (Jack), Silver Plated Nickel Body, High Temp SM4576
N adapter SM4576 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications . N to N adapter is constructed with female gender on side 1 and female on side 2. SM4576 N female to N female coaxial adapter from Fairview is a tee body style. This tee N adapter is also known as a N T connector. Fairview female N to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

N adapter SM4576 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications .

N to N adapter is constructed with female gender on side 1 and female on side 2. SM4576 N female to N female coaxial adapter from Fairview is a tee body style. This tee N adapter is also known as a N T connector.

Fairview female N to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4576
Product Name N T Adapter Female (Jack) Female (Jack) Female (Jack), Silver Plated Nickel Body, High Temp
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR19 (BJ500) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
RF Adapter Straight DIN Female to N Male DC - 6GHz 50Ω - DINF-NM+ - Mini-Circuits
Specs
Connector Type Type N; DIN Female
Frequency Range 6000.0 MHz
VSWR 1.07 :1
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details