Fairview Microwave Inc. RA N Female (Jack) to N Female (Jack) Adapter, 1.2 VSWR SM4520

Description
N adapter SM4520 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. N to N adapter is constructed with female gender on side 1 and female on side 2. SM4520 N female to N female coaxial adapter from Fairview is a right angle body style. This right angle N connector adapter is a 90 degree right angle RF elbow adapter design. Fairview female N to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
N adapter SM4520 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. N to N adapter is constructed with female gender on side 1 and female on side 2. SM4520 N female to N female coaxial adapter from Fairview is a right angle body style. This right angle N connector adapter is a 90 degree right angle RF elbow adapter design. Fairview female N to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RA N Female (Jack) to N Female (Jack) Adapter, 1.2 VSWR - SM4520 - Fairview Microwave Inc.
Lewisville, TX, United States
RA N Female (Jack) to N Female (Jack) Adapter, 1.2 VSWR
SM4520
RA N Female (Jack) to N Female (Jack) Adapter, 1.2 VSWR SM4520
N adapter SM4520 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. N to N adapter is constructed with female gender on side 1 and female on side 2. SM4520 N female to N female coaxial adapter from Fairview is a right angle body style. This right angle N connector adapter is a 90 degree right angle RF elbow adapter design. Fairview female N to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

N adapter SM4520 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

N to N adapter is constructed with female gender on side 1 and female on side 2. SM4520 N female to N female coaxial adapter from Fairview is a right angle body style. This right angle N connector adapter is a 90 degree right angle RF elbow adapter design.

Fairview female N to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4520
Product Name RA N Female (Jack) to N Female (Jack) Adapter, 1.2 VSWR
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
WR42 (BJ220) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR42E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
1.85 mm-Female to WR15 UG385/U Flange Waveguide Coax Adapter Right Angle 50 - 70 GHz - WR15-185R+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR15 UG385/U Flan
Frequency Range 70000.0 MHz
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details