Fairview Microwave Inc. 7/16 DIN Male (Plug) to N Male (Plug) Adapter IP67 UnMated, Nickel Plated Brass Body, 1.25 VSWR SM4471

Description
7/16 DIN adapter SM4471 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7/16 DIN to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7/16 DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 7/16 DIN to N adapter is constructed with male gender on side 1 and male on side 2. SM4471 7/16 DIN male to N male coaxial adapter from Fairview is a straight body style. This straight 7/16 DIN connector adapter is an in-line RF adapter design. Fairview male 7/16 DIN to male N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 7/16 DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7/16 DIN and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
7/16 DIN adapter SM4471 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7/16 DIN to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7/16 DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 7/16 DIN to N adapter is constructed with male gender on side 1 and male on side 2. SM4471 7/16 DIN male to N male coaxial adapter from Fairview is a straight body style. This straight 7/16 DIN connector adapter is an in-line RF adapter design. Fairview male 7/16 DIN to male N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 7/16 DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7/16 DIN and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/16 DIN Male (Plug) to N Male (Plug) Adapter IP67 UnMated, Nickel Plated Brass Body, 1.25 VSWR - SM4471 - Fairview Microwave Inc.
Lewisville, TX, United States
7/16 DIN Male (Plug) to N Male (Plug) Adapter IP67 UnMated, Nickel Plated Brass Body, 1.25 VSWR
SM4471
7/16 DIN Male (Plug) to N Male (Plug) Adapter IP67 UnMated, Nickel Plated Brass Body, 1.25 VSWR SM4471
7/16 DIN adapter SM4471 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7/16 DIN to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7/16 DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 7/16 DIN to N adapter is constructed with male gender on side 1 and male on side 2. SM4471 7/16 DIN male to N male coaxial adapter from Fairview is a straight body style. This straight 7/16 DIN connector adapter is an in-line RF adapter design. Fairview male 7/16 DIN to male N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 7/16 DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7/16 DIN and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

7/16 DIN adapter SM4471 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7/16 DIN to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7/16 DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

7/16 DIN to N adapter is constructed with male gender on side 1 and male on side 2. SM4471 7/16 DIN male to N male coaxial adapter from Fairview is a straight body style. This straight 7/16 DIN connector adapter is an in-line RF adapter design.

Fairview male 7/16 DIN to male N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 7/16 DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7/16 DIN and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4471
Product Name 7/16 DIN Male (Plug) to N Male (Plug) Adapter IP67 UnMated, Nickel Plated Brass Body, 1.25 VSWR
Connector Type Type N; 7/16
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Straight SMA Female to SMA Female DC - 18GHz Flange 50Ω - SFFL-SF50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details