Fairview Microwave Inc. 7/16 DIN Female (Jack) to 4.1/9.5 Mini DIN Male (Plug) Adapter IP67 UnMated, Tri-Metal Plated Brass Body, 1.25 VSWR SM4469

Description
7/16 DIN adapter SM4469 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7/16 DIN to 4.1/9.5 Mini DIN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7/16 DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 7/16 DIN to 4.1/9.5 Mini DIN adapter is constructed with female gender on side 1 and male on side 2. SM4469 7/16 DIN female to 4.1/9.5 Mini DIN male coaxial adapter from Fairview is a straight body style. This straight 7/16 DIN connector adapter is an in-line RF adapter design. Fairview female 7/16 DIN to male 4.1/9.5 Mini DIN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 7/16 DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7/16 DIN and 4.1/9.5 Mini DIN coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
7/16 DIN adapter SM4469 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7/16 DIN to 4.1/9.5 Mini DIN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7/16 DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 7/16 DIN to 4.1/9.5 Mini DIN adapter is constructed with female gender on side 1 and male on side 2. SM4469 7/16 DIN female to 4.1/9.5 Mini DIN male coaxial adapter from Fairview is a straight body style. This straight 7/16 DIN connector adapter is an in-line RF adapter design. Fairview female 7/16 DIN to male 4.1/9.5 Mini DIN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 7/16 DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7/16 DIN and 4.1/9.5 Mini DIN coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/16 DIN Female (Jack) to 4.1/9.5 Mini DIN Male (Plug) Adapter IP67 UnMated, Tri-Metal Plated Brass Body, 1.25 VSWR - SM4469 - Fairview Microwave Inc.
Lewisville, TX, United States
7/16 DIN Female (Jack) to 4.1/9.5 Mini DIN Male (Plug) Adapter IP67 UnMated, Tri-Metal Plated Brass Body, 1.25 VSWR
SM4469
7/16 DIN Female (Jack) to 4.1/9.5 Mini DIN Male (Plug) Adapter IP67 UnMated, Tri-Metal Plated Brass Body, 1.25 VSWR SM4469
7/16 DIN adapter SM4469 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7/16 DIN to 4.1/9.5 Mini DIN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7/16 DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 7/16 DIN to 4.1/9.5 Mini DIN adapter is constructed with female gender on side 1 and male on side 2. SM4469 7/16 DIN female to 4.1/9.5 Mini DIN male coaxial adapter from Fairview is a straight body style. This straight 7/16 DIN connector adapter is an in-line RF adapter design. Fairview female 7/16 DIN to male 4.1/9.5 Mini DIN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 7/16 DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7/16 DIN and 4.1/9.5 Mini DIN coaxial cables that ship quickly from our facility for all your RF adapter component needs.

7/16 DIN adapter SM4469 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 7/16 DIN to 4.1/9.5 Mini DIN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 7/16 DIN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

7/16 DIN to 4.1/9.5 Mini DIN adapter is constructed with female gender on side 1 and male on side 2. SM4469 7/16 DIN female to 4.1/9.5 Mini DIN male coaxial adapter from Fairview is a straight body style. This straight 7/16 DIN connector adapter is an in-line RF adapter design.

Fairview female 7/16 DIN to male 4.1/9.5 Mini DIN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 7/16 DIN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 7/16 DIN and 4.1/9.5 Mini DIN coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4469
Product Name 7/16 DIN Female (Jack) to 4.1/9.5 Mini DIN Male (Plug) Adapter IP67 UnMated, Tri-Metal Plated Brass Body, 1.25 VSWR
Connector Type 7/16; 4.1/9.5 Mini DIN
Unlock Full Specs
to access all available technical data

Similar Products

WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 1.85mm Male to 1.85mm Female DC - 67GHz 50Ω - 185M-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm
Frequency Range 67000.0 MHz
VSWR 1.02 to 1.25 :1
View Details