Fairview Microwave Inc. LC Female (Jack) to HN Male (plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM4355

Description
LC adapter SM4355 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our LC to HN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm LC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. LC to HN adapter is constructed with female gender on side 1 and male on side 2. SM4355 LC female to HN male coaxial adapter from Fairview is a straight body style. This straight LC connector adapter is an in-line RF adapter design. Fairview female LC to male HN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight LC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build LC and HN coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
LC adapter SM4355 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our LC to HN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm LC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. LC to HN adapter is constructed with female gender on side 1 and male on side 2. SM4355 LC female to HN male coaxial adapter from Fairview is a straight body style. This straight LC connector adapter is an in-line RF adapter design. Fairview female LC to male HN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight LC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build LC and HN coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC Female (Jack) to HN Male (plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR - SM4355 - Fairview Microwave Inc.
Lewisville, TX, United States
LC Female (Jack) to HN Male (plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR
SM4355
LC Female (Jack) to HN Male (plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM4355
LC adapter SM4355 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our LC to HN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm LC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. LC to HN adapter is constructed with female gender on side 1 and male on side 2. SM4355 LC female to HN male coaxial adapter from Fairview is a straight body style. This straight LC connector adapter is an in-line RF adapter design. Fairview female LC to male HN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight LC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build LC and HN coaxial cables that ship quickly from our facility for all your RF adapter component needs.

LC adapter SM4355 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our LC to HN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm LC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

LC to HN adapter is constructed with female gender on side 1 and male on side 2. SM4355 LC female to HN male coaxial adapter from Fairview is a straight body style. This straight LC connector adapter is an in-line RF adapter design.

Fairview female LC to male HN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight LC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build LC and HN coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4355
Product Name LC Female (Jack) to HN Male (plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR
Connector Type HN
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
RF Adapter Right Angle 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω - KMR-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.09 :1
View Details
Couplers - LLC110WR10 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details