Fairview Microwave Inc. Precision SMA Female (Jack) to N Female (Jack) 4 Hole Flange Adapter, 1.15 VSWR SM4208

Description
SMA adapter SM4208 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. SMA to N adapter is constructed with female gender on side 1 and female on side 2. SM4208 SMA female to N female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM4208 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. SMA to N adapter is constructed with female gender on side 1 and female on side 2. SM4208 SMA female to N female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision SMA Female (Jack) to N Female (Jack) 4 Hole Flange Adapter, 1.15 VSWR - SM4208 - Fairview Microwave Inc.
Lewisville, TX, United States
Precision SMA Female (Jack) to N Female (Jack) 4 Hole Flange Adapter, 1.15 VSWR
SM4208
Precision SMA Female (Jack) to N Female (Jack) 4 Hole Flange Adapter, 1.15 VSWR SM4208
SMA adapter SM4208 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1. SMA to N adapter is constructed with female gender on side 1 and female on side 2. SM4208 SMA female to N female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM4208 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.15:1.

SMA to N adapter is constructed with female gender on side 1 and female on side 2. SM4208 SMA female to N female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview female SMA to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4208
Product Name Precision SMA Female (Jack) to N Female (Jack) 4 Hole Flange Adapter, 1.15 VSWR
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR650 (BJ14) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR650A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 1130.0 to 1730.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
RF Adapter Straight 1.35mm Female to 1.35mm Female DC - 90GHz 50Ω - 135F-135F+ - Mini-Circuits
Specs
Connector Type 1.35mm Female
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details