Fairview Microwave Inc. 3.5mm Female (Jack) to 1.85mm Male (Plug) Adapter, 1.25 VSWR SM3985

Description
3.5mm adapter SM3985 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 3.5mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 3.5mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 3.5mm to 1.85mm adapter is constructed with female gender on side 1 and male on side 2. SM3985 3.5mm female to 1.85mm male coaxial adapter from Fairview is a straight body style. This straight 3.5mm connector adapter is an in-line RF adapter design. Fairview female 3.5mm to male 1.85mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 3.5mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 3.5mm and 1.85mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
3.5mm adapter SM3985 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 3.5mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 3.5mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 3.5mm to 1.85mm adapter is constructed with female gender on side 1 and male on side 2. SM3985 3.5mm female to 1.85mm male coaxial adapter from Fairview is a straight body style. This straight 3.5mm connector adapter is an in-line RF adapter design. Fairview female 3.5mm to male 1.85mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 3.5mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 3.5mm and 1.85mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5mm Female (Jack) to 1.85mm Male (Plug) Adapter, 1.25 VSWR - SM3985 - Fairview Microwave Inc.
Lewisville, TX, United States
3.5mm Female (Jack) to 1.85mm Male (Plug) Adapter, 1.25 VSWR
SM3985
3.5mm Female (Jack) to 1.85mm Male (Plug) Adapter, 1.25 VSWR SM3985
3.5mm adapter SM3985 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 3.5mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 3.5mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 3.5mm to 1.85mm adapter is constructed with female gender on side 1 and male on side 2. SM3985 3.5mm female to 1.85mm male coaxial adapter from Fairview is a straight body style. This straight 3.5mm connector adapter is an in-line RF adapter design. Fairview female 3.5mm to male 1.85mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 3.5mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 3.5mm and 1.85mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

3.5mm adapter SM3985 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 3.5mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 3.5mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

3.5mm to 1.85mm adapter is constructed with female gender on side 1 and male on side 2. SM3985 3.5mm female to 1.85mm male coaxial adapter from Fairview is a straight body style. This straight 3.5mm connector adapter is an in-line RF adapter design.

Fairview female 3.5mm to male 1.85mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 3.5mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 3.5mm and 1.85mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3985
Product Name 3.5mm Female (Jack) to 1.85mm Male (Plug) Adapter, 1.25 VSWR
Connector Type 1.85mm; 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right-Angle 1.85mm Male to 2.92mm Male DC - 40GHz 50Ω - 185MR-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.15 :1
View Details
Coaxial Adapters 5010 - 5010 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details