Fairview Microwave Inc. 1.0mm Male (Plug) to 1.85mm Male (Plug) Adapter, Passivated Stainless Steel Body, 1.25 VSWR SM3976

Description
1.0mm adapter SM3976 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.0mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.0mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 1.0mm to 1.85mm adapter is constructed with male gender on side 1 and male on side 2. SM3976 1.0mm male to 1.85mm male coaxial adapter from Fairview is a straight body style. This straight 1.0mm connector adapter is an in-line RF adapter design. Fairview male 1.0mm to male 1.85mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 1.0mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.0mm and 1.85mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
1.0mm adapter SM3976 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.0mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.0mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 1.0mm to 1.85mm adapter is constructed with male gender on side 1 and male on side 2. SM3976 1.0mm male to 1.85mm male coaxial adapter from Fairview is a straight body style. This straight 1.0mm connector adapter is an in-line RF adapter design. Fairview male 1.0mm to male 1.85mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 1.0mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.0mm and 1.85mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0mm Male (Plug) to 1.85mm Male (Plug) Adapter, Passivated Stainless Steel Body, 1.25 VSWR - SM3976 - Fairview Microwave Inc.
Lewisville, TX, United States
1.0mm Male (Plug) to 1.85mm Male (Plug) Adapter, Passivated Stainless Steel Body, 1.25 VSWR
SM3976
1.0mm Male (Plug) to 1.85mm Male (Plug) Adapter, Passivated Stainless Steel Body, 1.25 VSWR SM3976
1.0mm adapter SM3976 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.0mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.0mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 1.0mm to 1.85mm adapter is constructed with male gender on side 1 and male on side 2. SM3976 1.0mm male to 1.85mm male coaxial adapter from Fairview is a straight body style. This straight 1.0mm connector adapter is an in-line RF adapter design. Fairview male 1.0mm to male 1.85mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 1.0mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.0mm and 1.85mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

1.0mm adapter SM3976 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.0mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.0mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

1.0mm to 1.85mm adapter is constructed with male gender on side 1 and male on side 2. SM3976 1.0mm male to 1.85mm male coaxial adapter from Fairview is a straight body style. This straight 1.0mm connector adapter is an in-line RF adapter design.

Fairview male 1.0mm to male 1.85mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 1.0mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.0mm and 1.85mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3976
Product Name 1.0mm Male (Plug) to 1.85mm Male (Plug) Adapter, Passivated Stainless Steel Body, 1.25 VSWR
Connector Type 1.85mm; 1.0mm
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 67000.0 MHz
View Details
RF Adapter Straight 2.92mm Male to 2.4mm Female DC - 40GHz 50Ω - KM-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details