Fairview Microwave Inc. 1.0mm Female (Jack) to 1.85mm Male (Plug) Adapter, 1.25 VSWR SM3974

Description
1.0mm adapter SM3974 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.0mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.0mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 1.0mm to 1.85mm adapter is constructed with female gender on side 1 and male on side 2. SM3974 1.0mm female to 1.85mm male coaxial adapter from Fairview is a straight body style. This straight 1.0mm connector adapter is an in-line RF adapter design. Fairview female 1.0mm to male 1.85mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 1.0mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.0mm and 1.85mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
1.0mm adapter SM3974 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.0mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.0mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 1.0mm to 1.85mm adapter is constructed with female gender on side 1 and male on side 2. SM3974 1.0mm female to 1.85mm male coaxial adapter from Fairview is a straight body style. This straight 1.0mm connector adapter is an in-line RF adapter design. Fairview female 1.0mm to male 1.85mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 1.0mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.0mm and 1.85mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0mm Female (Jack) to 1.85mm Male (Plug) Adapter, 1.25 VSWR - SM3974 - Fairview Microwave Inc.
Lewisville, TX, United States
1.0mm Female (Jack) to 1.85mm Male (Plug) Adapter, 1.25 VSWR
SM3974
1.0mm Female (Jack) to 1.85mm Male (Plug) Adapter, 1.25 VSWR SM3974
1.0mm adapter SM3974 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.0mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.0mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 1.0mm to 1.85mm adapter is constructed with female gender on side 1 and male on side 2. SM3974 1.0mm female to 1.85mm male coaxial adapter from Fairview is a straight body style. This straight 1.0mm connector adapter is an in-line RF adapter design. Fairview female 1.0mm to male 1.85mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 1.0mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.0mm and 1.85mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

1.0mm adapter SM3974 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.0mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.0mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

1.0mm to 1.85mm adapter is constructed with female gender on side 1 and male on side 2. SM3974 1.0mm female to 1.85mm male coaxial adapter from Fairview is a straight body style. This straight 1.0mm connector adapter is an in-line RF adapter design.

Fairview female 1.0mm to male 1.85mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 1.0mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.0mm and 1.85mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3974
Product Name 1.0mm Female (Jack) to 1.85mm Male (Plug) Adapter, 1.25 VSWR
Connector Type 1.85mm; 1.0mm
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
RF Adapter Straight N Female to SMA Female DC - 18GHz Flange 50Ω - NFFL-SF50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details