Fairview Microwave Inc. 2.92mm Male (Plug) to 1.85mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.3 VSWR SM3965

Description
2.92mm adapter SM3965 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. 2.92mm to 1.85mm adapter is constructed with male gender on side 1 and female on side 2. SM3965 2.92mm male to 1.85mm female coaxial adapter from Fairview is a straight body style. This straight 2.92mm connector adapter is an in-line RF adapter design. Fairview male 2.92mm to female 1.85mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.92mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm and 1.85mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
2.92mm adapter SM3965 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. 2.92mm to 1.85mm adapter is constructed with male gender on side 1 and female on side 2. SM3965 2.92mm male to 1.85mm female coaxial adapter from Fairview is a straight body style. This straight 2.92mm connector adapter is an in-line RF adapter design. Fairview male 2.92mm to female 1.85mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.92mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm and 1.85mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.92mm Male (Plug) to 1.85mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.3 VSWR - SM3965 - Fairview Microwave Inc.
Lewisville, TX, United States
2.92mm Male (Plug) to 1.85mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.3 VSWR
SM3965
2.92mm Male (Plug) to 1.85mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.3 VSWR SM3965
2.92mm adapter SM3965 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. 2.92mm to 1.85mm adapter is constructed with male gender on side 1 and female on side 2. SM3965 2.92mm male to 1.85mm female coaxial adapter from Fairview is a straight body style. This straight 2.92mm connector adapter is an in-line RF adapter design. Fairview male 2.92mm to female 1.85mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.92mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm and 1.85mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

2.92mm adapter SM3965 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.92mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.92mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1.

2.92mm to 1.85mm adapter is constructed with male gender on side 1 and female on side 2. SM3965 2.92mm male to 1.85mm female coaxial adapter from Fairview is a straight body style. This straight 2.92mm connector adapter is an in-line RF adapter design.

Fairview male 2.92mm to female 1.85mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 2.92mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.92mm and 1.85mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3965
Product Name 2.92mm Male (Plug) to 1.85mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.3 VSWR
Connector Type 1.85mm; 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight DIN Male to DIN Male DC - 6GHz 50Ω - DINM-DINM+ - Mini-Circuits
Specs
Connector Type DIN Male
Frequency Range 6000.0 MHz
VSWR 1.13 :1
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR90 (BJ100) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR90A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 8200.0 to 12500.0 MHz
View Details