Fairview Microwave Inc. 1.85mm Male (Plug) to 1.85mm Male (Plug) Adapter, Passivated Stainless Steel Body, High Temp, 1.35 VSWR SM3938

Description
1.85mm adapter SM3938 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. 1.85mm to 1.85mm adapter is constructed with male gender on side 1 and male on side 2. SM3938 1.85mm male to 1.85mm male coaxial adapter from Fairview is a straight body style. This straight 1.85mm connector adapter is an in-line RF adapter design. Fairview male 1.85mm to male 1.85mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 1.85mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.85mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
1.85mm adapter SM3938 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. 1.85mm to 1.85mm adapter is constructed with male gender on side 1 and male on side 2. SM3938 1.85mm male to 1.85mm male coaxial adapter from Fairview is a straight body style. This straight 1.85mm connector adapter is an in-line RF adapter design. Fairview male 1.85mm to male 1.85mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 1.85mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.85mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.85mm Male (Plug) to 1.85mm Male (Plug) Adapter, Passivated Stainless Steel Body, High Temp, 1.35 VSWR - SM3938 - Fairview Microwave Inc.
Lewisville, TX, United States
1.85mm Male (Plug) to 1.85mm Male (Plug) Adapter, Passivated Stainless Steel Body, High Temp, 1.35 VSWR
SM3938
1.85mm Male (Plug) to 1.85mm Male (Plug) Adapter, Passivated Stainless Steel Body, High Temp, 1.35 VSWR SM3938
1.85mm adapter SM3938 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. 1.85mm to 1.85mm adapter is constructed with male gender on side 1 and male on side 2. SM3938 1.85mm male to 1.85mm male coaxial adapter from Fairview is a straight body style. This straight 1.85mm connector adapter is an in-line RF adapter design. Fairview male 1.85mm to male 1.85mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 1.85mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.85mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

1.85mm adapter SM3938 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1.

1.85mm to 1.85mm adapter is constructed with male gender on side 1 and male on side 2. SM3938 1.85mm male to 1.85mm male coaxial adapter from Fairview is a straight body style. This straight 1.85mm connector adapter is an in-line RF adapter design.

Fairview male 1.85mm to male 1.85mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 1.85mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.85mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3938
Product Name 1.85mm Male (Plug) to 1.85mm Male (Plug) Adapter, Passivated Stainless Steel Body, High Temp, 1.35 VSWR
Connector Type 1.85mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight DIN Male to N Female DC - 6GHz 50Ω - DINM-NF+ - Mini-Circuits
Specs
Connector Type Type N; DIN Male N
Frequency Range 6000.0 MHz
VSWR 1.08 :1
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR112(BJ84) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR112A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 6570.0 to 9990.0 MHz
View Details