Fairview Microwave Inc. 1.85mm Female (Jack) to 1.85mm Female (Jack) Adapter, Passivated Stainless Steel Body, High Temp, 1.25 VSWR SM3936

Description
1.85mm adapter SM3936 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 1.85mm to 1.85mm adapter is constructed with female gender on side 1 and female on side 2. SM3936 1.85mm female to 1.85mm female coaxial adapter from Fairview is a straight body style. This straight 1.85mm connector adapter is an in-line RF adapter design. Fairview female 1.85mm to female 1.85mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 1.85mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.85mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
1.85mm adapter SM3936 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 1.85mm to 1.85mm adapter is constructed with female gender on side 1 and female on side 2. SM3936 1.85mm female to 1.85mm female coaxial adapter from Fairview is a straight body style. This straight 1.85mm connector adapter is an in-line RF adapter design. Fairview female 1.85mm to female 1.85mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 1.85mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.85mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.85mm Female (Jack) to 1.85mm Female (Jack) Adapter, Passivated Stainless Steel Body, High Temp, 1.25 VSWR - SM3936 - Fairview Microwave Inc.
Lewisville, TX, United States
1.85mm Female (Jack) to 1.85mm Female (Jack) Adapter, Passivated Stainless Steel Body, High Temp, 1.25 VSWR
SM3936
1.85mm Female (Jack) to 1.85mm Female (Jack) Adapter, Passivated Stainless Steel Body, High Temp, 1.25 VSWR SM3936
1.85mm adapter SM3936 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 1.85mm to 1.85mm adapter is constructed with female gender on side 1 and female on side 2. SM3936 1.85mm female to 1.85mm female coaxial adapter from Fairview is a straight body style. This straight 1.85mm connector adapter is an in-line RF adapter design. Fairview female 1.85mm to female 1.85mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 1.85mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.85mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

1.85mm adapter SM3936 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

1.85mm to 1.85mm adapter is constructed with female gender on side 1 and female on side 2. SM3936 1.85mm female to 1.85mm female coaxial adapter from Fairview is a straight body style. This straight 1.85mm connector adapter is an in-line RF adapter design.

Fairview female 1.85mm to female 1.85mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 1.85mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.85mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3936
Product Name 1.85mm Female (Jack) to 1.85mm Female (Jack) Adapter, Passivated Stainless Steel Body, High Temp, 1.25 VSWR
Connector Type 1.85mm
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right Angle 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω - KMR-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.06 :1
View Details
Coaxial Adapters 4032 - 4032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details