Fairview Microwave Inc. HN Female (Jack) to BNC Male (plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM3923

Description
HN adapter SM3923 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our HN to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm HN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. HN to BNC adapter is constructed with female gender on side 1 and male on side 2. SM3923 HN female to BNC male coaxial adapter from Fairview is a straight body style. This straight HN connector adapter is an in-line RF adapter design. Fairview female HN to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight HN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build HN and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
HN adapter SM3923 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our HN to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm HN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. HN to BNC adapter is constructed with female gender on side 1 and male on side 2. SM3923 HN female to BNC male coaxial adapter from Fairview is a straight body style. This straight HN connector adapter is an in-line RF adapter design. Fairview female HN to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight HN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build HN and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HN Female (Jack) to BNC Male (plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR - SM3923 - Fairview Microwave Inc.
Lewisville, TX, United States
HN Female (Jack) to BNC Male (plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR
SM3923
HN Female (Jack) to BNC Male (plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM3923
HN adapter SM3923 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our HN to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm HN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. HN to BNC adapter is constructed with female gender on side 1 and male on side 2. SM3923 HN female to BNC male coaxial adapter from Fairview is a straight body style. This straight HN connector adapter is an in-line RF adapter design. Fairview female HN to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight HN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build HN and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

HN adapter SM3923 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our HN to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm HN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

HN to BNC adapter is constructed with female gender on side 1 and male on side 2. SM3923 HN female to BNC male coaxial adapter from Fairview is a straight body style. This straight HN connector adapter is an in-line RF adapter design.

Fairview female HN to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight HN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build HN and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3923
Product Name HN Female (Jack) to BNC Male (plug) Adapter, Nickel Plated Brass Body, 1.2 VSWR
Connector Type BNC; HN
Unlock Full Specs
to access all available technical data

Similar Products

WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Straight 1.0mm Male to 1.0mm Male DC - 110 GHz 50Ω - 10M-10M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.00mm Male
Frequency Range 110000.0 MHz
VSWR 1.04 to 1.4 :1
View Details