Fairview Microwave Inc. HN T Adapter Female (Jack) Male (plug) Female (Jack), Nickel Plated Brass Body, 1.2 VSWR SM3918

Description
HN adapter SM3918 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our HN to HN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm HN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. HN to HN adapter is constructed with female gender on side 1 and male on side 2. SM3918 HN female to HN male coaxial adapter from Fairview is a tee body style. This tee HN adapter is also known as a HN T connector. Fairview female HN to male HN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee HN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build HN coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
HN adapter SM3918 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our HN to HN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm HN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. HN to HN adapter is constructed with female gender on side 1 and male on side 2. SM3918 HN female to HN male coaxial adapter from Fairview is a tee body style. This tee HN adapter is also known as a HN T connector. Fairview female HN to male HN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee HN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build HN coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HN T Adapter Female (Jack) Male (plug) Female (Jack), Nickel Plated Brass Body, 1.2 VSWR - SM3918 - Fairview Microwave Inc.
Lewisville, TX, United States
HN T Adapter Female (Jack) Male (plug) Female (Jack), Nickel Plated Brass Body, 1.2 VSWR
SM3918
HN T Adapter Female (Jack) Male (plug) Female (Jack), Nickel Plated Brass Body, 1.2 VSWR SM3918
HN adapter SM3918 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our HN to HN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm HN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. HN to HN adapter is constructed with female gender on side 1 and male on side 2. SM3918 HN female to HN male coaxial adapter from Fairview is a tee body style. This tee HN adapter is also known as a HN T connector. Fairview female HN to male HN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee HN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build HN coaxial cables that ship quickly from our facility for all your RF adapter component needs.

HN adapter SM3918 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our HN to HN adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm HN adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

HN to HN adapter is constructed with female gender on side 1 and male on side 2. SM3918 HN female to HN male coaxial adapter from Fairview is a tee body style. This tee HN adapter is also known as a HN T connector.

Fairview female HN to male HN adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee HN adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build HN coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3918
Product Name HN T Adapter Female (Jack) Male (plug) Female (Jack), Nickel Plated Brass Body, 1.2 VSWR
Connector Type HN
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
WR1500 (BJ6) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR1500A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 490.0 to 750.0 MHz
View Details
WR22 UG383/U to 2.4mm Female Waveguide to Coax Adapter Right Angle 33 - 50GHz - WR22-VFR+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details