Fairview Microwave Inc. SHV T Adapter Female (Jack)- Male(Plug)- Female (Jack), Nickel Plated Brass Body, 1.2 VSWR SM3858

Description
SHV adapter SM3858 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SHV to SHV adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SHV adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SHV to SHV adapter is constructed with jack gender on side 1 and plug on side 2. SM3858 SHV jack to SHV plug coaxial adapter from Fairview is a tee body style. This tee SHV adapter is also known as a SHV T connector. Fairview jack SHV to plug SHV adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee SHV adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SHV coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SHV adapter SM3858 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SHV to SHV adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SHV adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SHV to SHV adapter is constructed with jack gender on side 1 and plug on side 2. SM3858 SHV jack to SHV plug coaxial adapter from Fairview is a tee body style. This tee SHV adapter is also known as a SHV T connector. Fairview jack SHV to plug SHV adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee SHV adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SHV coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHV T Adapter Female (Jack)- Male(Plug)- Female (Jack), Nickel Plated Brass Body, 1.2 VSWR - SM3858 - Fairview Microwave Inc.
Lewisville, TX, United States
SHV T Adapter Female (Jack)- Male(Plug)- Female (Jack), Nickel Plated Brass Body, 1.2 VSWR
SM3858
SHV T Adapter Female (Jack)- Male(Plug)- Female (Jack), Nickel Plated Brass Body, 1.2 VSWR SM3858
SHV adapter SM3858 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SHV to SHV adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SHV adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SHV to SHV adapter is constructed with jack gender on side 1 and plug on side 2. SM3858 SHV jack to SHV plug coaxial adapter from Fairview is a tee body style. This tee SHV adapter is also known as a SHV T connector. Fairview jack SHV to plug SHV adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee SHV adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SHV coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SHV adapter SM3858 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SHV to SHV adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SHV adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

SHV to SHV adapter is constructed with jack gender on side 1 and plug on side 2. SM3858 SHV jack to SHV plug coaxial adapter from Fairview is a tee body style. This tee SHV adapter is also known as a SHV T connector.

Fairview jack SHV to plug SHV adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee SHV adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SHV coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3858
Product Name SHV T Adapter Female (Jack)- Male(Plug)- Female (Jack), Nickel Plated Brass Body, 1.2 VSWR
Connector Type SHV
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight DIN Female to N Male DC - 6GHz 50Ω - DINF-NM+ - Mini-Circuits
Specs
Connector Type Type N; DIN Female
Frequency Range 6000.0 MHz
VSWR 1.07 :1
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC110WR10 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
WR62 (BJ140) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details