Fairview Microwave Inc. RA SHV Male (Plug) to SHV Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.2 VSWR SM3855

Description
SHV adapter SM3855 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SHV to SHV adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SHV adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SHV to SHV adapter is constructed with plug gender on side 1 and jack on side 2. SM3855 SHV plug to SHV jack coaxial adapter from Fairview is a right angle body style. This right angle SHV connector adapter is a 90 degree right angle RF elbow adapter design. Fairview plug SHV to jack SHV adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle SHV adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SHV coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SHV adapter SM3855 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SHV to SHV adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SHV adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SHV to SHV adapter is constructed with plug gender on side 1 and jack on side 2. SM3855 SHV plug to SHV jack coaxial adapter from Fairview is a right angle body style. This right angle SHV connector adapter is a 90 degree right angle RF elbow adapter design. Fairview plug SHV to jack SHV adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle SHV adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SHV coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RA SHV Male (Plug) to SHV Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.2 VSWR - SM3855 - Fairview Microwave Inc.
Lewisville, TX, United States
RA SHV Male (Plug) to SHV Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.2 VSWR
SM3855
RA SHV Male (Plug) to SHV Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.2 VSWR SM3855
SHV adapter SM3855 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SHV to SHV adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SHV adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SHV to SHV adapter is constructed with plug gender on side 1 and jack on side 2. SM3855 SHV plug to SHV jack coaxial adapter from Fairview is a right angle body style. This right angle SHV connector adapter is a 90 degree right angle RF elbow adapter design. Fairview plug SHV to jack SHV adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle SHV adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SHV coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SHV adapter SM3855 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SHV to SHV adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SHV adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

SHV to SHV adapter is constructed with plug gender on side 1 and jack on side 2. SM3855 SHV plug to SHV jack coaxial adapter from Fairview is a right angle body style. This right angle SHV connector adapter is a 90 degree right angle RF elbow adapter design.

Fairview plug SHV to jack SHV adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle SHV adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SHV coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3855
Product Name RA SHV Male (Plug) to SHV Female (Jack) Adapter, Nickel Plated Brass Body, High Temp, 1.2 VSWR
Connector Type SHV
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
RF Adapter Straight DIN Male to N Female DC - 6GHz 50Ω - DINM-NF+ - Mini-Circuits
Specs
Connector Type Type N; DIN Male N
Frequency Range 6000.0 MHz
VSWR 1.08 :1
View Details
Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details