Fairview Microwave Inc. SHV Female (Jack) to SHV Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM3851

Description
SHV adapter SM3851 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SHV to SHV adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SHV adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SHV to SHV adapter is constructed with jack gender on side 1 and jack on side 2. SM3851 SHV jack to SHV jack coaxial adapter from Fairview is a straight body style. This straight SHV connector adapter is an in-line RF adapter design. Fairview jack SHV to jack SHV adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SHV adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SHV coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SHV adapter SM3851 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SHV to SHV adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SHV adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SHV to SHV adapter is constructed with jack gender on side 1 and jack on side 2. SM3851 SHV jack to SHV jack coaxial adapter from Fairview is a straight body style. This straight SHV connector adapter is an in-line RF adapter design. Fairview jack SHV to jack SHV adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SHV adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SHV coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHV Female (Jack) to SHV Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR - SM3851 - Fairview Microwave Inc.
Lewisville, TX, United States
SHV Female (Jack) to SHV Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR
SM3851
SHV Female (Jack) to SHV Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM3851
SHV adapter SM3851 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SHV to SHV adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SHV adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SHV to SHV adapter is constructed with jack gender on side 1 and jack on side 2. SM3851 SHV jack to SHV jack coaxial adapter from Fairview is a straight body style. This straight SHV connector adapter is an in-line RF adapter design. Fairview jack SHV to jack SHV adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SHV adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SHV coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SHV adapter SM3851 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SHV to SHV adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SHV adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

SHV to SHV adapter is constructed with jack gender on side 1 and jack on side 2. SM3851 SHV jack to SHV jack coaxial adapter from Fairview is a straight body style. This straight SHV connector adapter is an in-line RF adapter design.

Fairview jack SHV to jack SHV adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SHV adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SHV coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3851
Product Name SHV Female (Jack) to SHV Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR
Connector Type SHV
Unlock Full Specs
to access all available technical data

Similar Products

WR137 (BJ70) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR137E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 5380.0 to 8170.0 MHz
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 33GHz Flange 50Ω - 35FFL-35F50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 33000.0 MHz
VSWR 1.05 to 1.25 :1
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details