Fairview Microwave Inc. RA SC Male (Plug) to SC Female (Jack) Adapter, Nickel Plated Brass Body, High Temp SM3832

Description
SC adapter SM3832 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SC to SC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SC adapter is manufactured to precise RF adapter specifications . SC to SC adapter is constructed with male gender on side 1 and female on side 2. SM3832 SC male to SC female coaxial adapter from Fairview is a right angle body style. This right angle SC connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male SC to female SC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle SC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SC adapter SM3832 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SC to SC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SC adapter is manufactured to precise RF adapter specifications . SC to SC adapter is constructed with male gender on side 1 and female on side 2. SM3832 SC male to SC female coaxial adapter from Fairview is a right angle body style. This right angle SC connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male SC to female SC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle SC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RA SC Male (Plug) to SC Female (Jack) Adapter, Nickel Plated Brass Body, High Temp - SM3832 - Fairview Microwave Inc.
Lewisville, TX, United States
RA SC Male (Plug) to SC Female (Jack) Adapter, Nickel Plated Brass Body, High Temp
SM3832
RA SC Male (Plug) to SC Female (Jack) Adapter, Nickel Plated Brass Body, High Temp SM3832
SC adapter SM3832 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SC to SC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SC adapter is manufactured to precise RF adapter specifications . SC to SC adapter is constructed with male gender on side 1 and female on side 2. SM3832 SC male to SC female coaxial adapter from Fairview is a right angle body style. This right angle SC connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male SC to female SC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle SC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SC adapter SM3832 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SC to SC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SC adapter is manufactured to precise RF adapter specifications .

SC to SC adapter is constructed with male gender on side 1 and female on side 2. SM3832 SC male to SC female coaxial adapter from Fairview is a right angle body style. This right angle SC connector adapter is a 90 degree right angle RF elbow adapter design.

Fairview male SC to female SC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle SC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3832
Product Name RA SC Male (Plug) to SC Female (Jack) Adapter, Nickel Plated Brass Body, High Temp
Connector Type SC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Male to 2.4mm Male DC - 40GHz 50Ω - KM-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
WR112(BJ84) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR112A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 6570.0 to 9990.0 MHz
View Details