Fairview Microwave Inc. 50 Ohm SMA Female (Jack) to 75 Ohm F Male (Plug) Adapter,High Temp SM3823

Description
SMA adapter SM3823 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to F adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications . SMA to F adapter is constructed with female gender on side 1 and male on side 2. SM3823 SMA female to F male coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to male F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and F coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM3823 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to F adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications . SMA to F adapter is constructed with female gender on side 1 and male on side 2. SM3823 SMA female to F male coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to male F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and F coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm SMA Female (Jack) to 75 Ohm F Male (Plug) Adapter,High Temp - SM3823 - Fairview Microwave Inc.
Lewisville, TX, United States
50 Ohm SMA Female (Jack) to 75 Ohm F Male (Plug) Adapter,High Temp
SM3823
50 Ohm SMA Female (Jack) to 75 Ohm F Male (Plug) Adapter,High Temp SM3823
SMA adapter SM3823 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to F adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications . SMA to F adapter is constructed with female gender on side 1 and male on side 2. SM3823 SMA female to F male coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to male F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and F coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM3823 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to F adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications .

SMA to F adapter is constructed with female gender on side 1 and male on side 2. SM3823 SMA female to F male coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview female SMA to male F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and F coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3823
Product Name 50 Ohm SMA Female (Jack) to 75 Ohm F Male (Plug) Adapter,High Temp
Connector Type Type F; SMA
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
WR2100 (BJ4) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR2100A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 350.0 to 530.0 MHz
View Details
RF Adapter Straight SMA Male to SMA Male DC - 26.5GHz 50Ω - SM-SM50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Male
Frequency Range 26500.0 MHz
VSWR 1.04 :1
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details