Fairview Microwave Inc. 50 Ohm SMA Male (Plug) to 75 Ohm F Female (Jack) Adapter, Nickle Plated Brass Body, High Temp SM3821

Description
SMA adapter SM3821 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to F adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications . SMA to F adapter is constructed with male gender on side 1 and female on side 2. SM3821 SMA male to F female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to female F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and F coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM3821 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to F adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications . SMA to F adapter is constructed with male gender on side 1 and female on side 2. SM3821 SMA male to F female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to female F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and F coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm SMA Male (Plug) to 75 Ohm F Female (Jack) Adapter, Nickle Plated Brass Body, High Temp - SM3821 - Fairview Microwave Inc.
Lewisville, TX, United States
50 Ohm SMA Male (Plug) to 75 Ohm F Female (Jack) Adapter, Nickle Plated Brass Body, High Temp
SM3821
50 Ohm SMA Male (Plug) to 75 Ohm F Female (Jack) Adapter, Nickle Plated Brass Body, High Temp SM3821
SMA adapter SM3821 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to F adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications . SMA to F adapter is constructed with male gender on side 1 and female on side 2. SM3821 SMA male to F female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to female F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and F coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM3821 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to F adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications .

SMA to F adapter is constructed with male gender on side 1 and female on side 2. SM3821 SMA male to F female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview male SMA to female F adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and F coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3821
Product Name 50 Ohm SMA Male (Plug) to 75 Ohm F Female (Jack) Adapter, Nickle Plated Brass Body, High Temp
Connector Type Type F; SMA
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
WR284 (BJ32) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR284A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
RF Adapter Right Angle 2.4mm Male to 3.5mm Male DC - 33GHz 50Ω - 24MR-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.11 :1
View Details
Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details