Fairview Microwave Inc. RA SSMA Male (Plug) to SSMA Female (Jack) Adapter, Nickel Plated Brass, 1.3 VSWR SM3717

Description
SSMA adapter SM3717 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMA to SSMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SSMA to SSMA adapter is constructed with male gender on side 1 and female on side 2. SM3717 SSMA male to SSMA female coaxial adapter from Fairview is a right angle body style. This right angle SSMA connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male SSMA to female SSMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle SSMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SSMA adapter SM3717 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMA to SSMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SSMA to SSMA adapter is constructed with male gender on side 1 and female on side 2. SM3717 SSMA male to SSMA female coaxial adapter from Fairview is a right angle body style. This right angle SSMA connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male SSMA to female SSMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle SSMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RA SSMA Male (Plug) to SSMA Female (Jack) Adapter, Nickel Plated Brass, 1.3 VSWR - SM3717 - Fairview Microwave Inc.
Lewisville, TX, United States
RA SSMA Male (Plug) to SSMA Female (Jack) Adapter, Nickel Plated Brass, 1.3 VSWR
SM3717
RA SSMA Male (Plug) to SSMA Female (Jack) Adapter, Nickel Plated Brass, 1.3 VSWR SM3717
SSMA adapter SM3717 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMA to SSMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SSMA to SSMA adapter is constructed with male gender on side 1 and female on side 2. SM3717 SSMA male to SSMA female coaxial adapter from Fairview is a right angle body style. This right angle SSMA connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male SSMA to female SSMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle SSMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SSMA adapter SM3717 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMA to SSMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1.

SSMA to SSMA adapter is constructed with male gender on side 1 and female on side 2. SM3717 SSMA male to SSMA female coaxial adapter from Fairview is a right angle body style. This right angle SSMA connector adapter is a 90 degree right angle RF elbow adapter design.

Fairview male SSMA to female SSMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle SSMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3717
Product Name RA SSMA Male (Plug) to SSMA Female (Jack) Adapter, Nickel Plated Brass, 1.3 VSWR
Connector Type SSMA
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15F - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 50000.0 to 75000.0 MHz
View Details
RF Adapter Right Angle 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω - KMR-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.06 :1
View Details
Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details