Fairview Microwave Inc. SSMA Male (Plug) to SSMA Female (Jack) Adapter, Nickel Plated Brass Body, 1.4 VSWR SM3715

Description
SSMA adapter SM3715 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMA to SSMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1. SSMA to SSMA adapter is constructed with male gender on side 1 and female on side 2. SM3715 SSMA male to SSMA female coaxial adapter from Fairview is a straight body style. This straight SSMA connector adapter is an in-line RF adapter design. Fairview male SSMA to female SSMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SSMA adapter SM3715 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMA to SSMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1. SSMA to SSMA adapter is constructed with male gender on side 1 and female on side 2. SM3715 SSMA male to SSMA female coaxial adapter from Fairview is a straight body style. This straight SSMA connector adapter is an in-line RF adapter design. Fairview male SSMA to female SSMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSMA Male (Plug) to SSMA Female (Jack) Adapter, Nickel Plated Brass Body, 1.4 VSWR - SM3715 - Fairview Microwave Inc.
Lewisville, TX, United States
SSMA Male (Plug) to SSMA Female (Jack) Adapter, Nickel Plated Brass Body, 1.4 VSWR
SM3715
SSMA Male (Plug) to SSMA Female (Jack) Adapter, Nickel Plated Brass Body, 1.4 VSWR SM3715
SSMA adapter SM3715 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMA to SSMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1. SSMA to SSMA adapter is constructed with male gender on side 1 and female on side 2. SM3715 SSMA male to SSMA female coaxial adapter from Fairview is a straight body style. This straight SSMA connector adapter is an in-line RF adapter design. Fairview male SSMA to female SSMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SSMA adapter SM3715 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMA to SSMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1.

SSMA to SSMA adapter is constructed with male gender on side 1 and female on side 2. SM3715 SSMA male to SSMA female coaxial adapter from Fairview is a straight body style. This straight SSMA connector adapter is an in-line RF adapter design.

Fairview male SSMA to female SSMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3715
Product Name SSMA Male (Plug) to SSMA Female (Jack) Adapter, Nickel Plated Brass Body, 1.4 VSWR
Connector Type SSMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Male to 1.35mm Male DC - 90 GHz 50Ω - 10M-135M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Male
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details
Coaxial Adapters 2032 - 2032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details