Fairview Microwave Inc. SMC Male (plug) to BNC Male (plug) Adapter, 1.35 VSWR SM3684

Description
SMC adapter SM3684 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. SMC to BNC adapter is constructed with male gender on side 1 and male on side 2. SM3684 SMC male to BNC male coaxial adapter from Fairview is a straight body style. This straight SMC connector adapter is an in-line RF adapter design. Fairview male SMC to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMC and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMC adapter SM3684 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. SMC to BNC adapter is constructed with male gender on side 1 and male on side 2. SM3684 SMC male to BNC male coaxial adapter from Fairview is a straight body style. This straight SMC connector adapter is an in-line RF adapter design. Fairview male SMC to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMC and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMC Male (plug) to BNC Male (plug) Adapter, 1.35 VSWR - SM3684 - Fairview Microwave Inc.
Lewisville, TX, United States
SMC Male (plug) to BNC Male (plug) Adapter, 1.35 VSWR
SM3684
SMC Male (plug) to BNC Male (plug) Adapter, 1.35 VSWR SM3684
SMC adapter SM3684 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. SMC to BNC adapter is constructed with male gender on side 1 and male on side 2. SM3684 SMC male to BNC male coaxial adapter from Fairview is a straight body style. This straight SMC connector adapter is an in-line RF adapter design. Fairview male SMC to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMC and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMC adapter SM3684 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1.

SMC to BNC adapter is constructed with male gender on side 1 and male on side 2. SM3684 SMC male to BNC male coaxial adapter from Fairview is a straight body style. This straight SMC connector adapter is an in-line RF adapter design.

Fairview male SMC to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMC and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3684
Product Name SMC Male (plug) to BNC Male (plug) Adapter, 1.35 VSWR
Connector Type BNC; SMC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.92mm Female to 3.5mm Female DC - 33GHz 50Ω - KFR-35F+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.07 :1
View Details
Coaxial Adapters 4031 - 4031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details