Fairview Microwave Inc. SMC Female (Jack) to BNC Female (Jack) Adapter, 1.35 VSWR SM3680

Description
SMC adapter SM3680 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. SMC to BNC adapter is constructed with female gender on side 1 and female on side 2. SM3680 SMC female to BNC female coaxial adapter from Fairview is a straight body style. This straight SMC connector adapter is an in-line RF adapter design. Fairview female SMC to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMC and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMC adapter SM3680 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. SMC to BNC adapter is constructed with female gender on side 1 and female on side 2. SM3680 SMC female to BNC female coaxial adapter from Fairview is a straight body style. This straight SMC connector adapter is an in-line RF adapter design. Fairview female SMC to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMC and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMC Female (Jack) to BNC Female (Jack) Adapter, 1.35 VSWR - SM3680 - Fairview Microwave Inc.
Lewisville, TX, United States
SMC Female (Jack) to BNC Female (Jack) Adapter, 1.35 VSWR
SM3680
SMC Female (Jack) to BNC Female (Jack) Adapter, 1.35 VSWR SM3680
SMC adapter SM3680 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. SMC to BNC adapter is constructed with female gender on side 1 and female on side 2. SM3680 SMC female to BNC female coaxial adapter from Fairview is a straight body style. This straight SMC connector adapter is an in-line RF adapter design. Fairview female SMC to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMC and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMC adapter SM3680 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMC to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1.

SMC to BNC adapter is constructed with female gender on side 1 and female on side 2. SM3680 SMC female to BNC female coaxial adapter from Fairview is a straight body style. This straight SMC connector adapter is an in-line RF adapter design.

Fairview female SMC to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMC and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3680
Product Name SMC Female (Jack) to BNC Female (Jack) Adapter, 1.35 VSWR
Connector Type BNC; SMC
Unlock Full Specs
to access all available technical data

Similar Products

WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR34E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 3.5mm Female to 3.5mm Male DC - 34GHz 50Ω - 35F-35M50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 34000.0 MHz
VSWR 1.07 to 1.25 :1
View Details